HMAA4GR7AJR4N-WMT4
HMAA4GR7AJR4N-WMT4
Active
Description:  MODULE DDR4 32GB 2933Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 30800
HMAA4GR7AJR4N-WMT4 Specification
Specification
Part No
HMAA4GR7AJR4N-WMT4
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
2933Mbps
Package / Case
SDP-RDIMM
HMAA4GR7AJR4N-WMT4 Related Parts
HMAT14JXSRB122N
HMAT14JXSRB122N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSRB120N
HMAT14JXSRB120N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSLB189N
HMAT14JXSLB189N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JXSLB126N
HMAT14JXSLB126N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JWRLB126N
HMAT14JWRLB126N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRLB189N
HMAT14JWRLB189N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRRB122N
HMAT14JWRRB122N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMAT14JWRRB120N
HMAT14JWRRB120N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMABAGL7ABR4N-XNTH
HMABAGL7ABR4N-XNTH
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGL7ABR4N-XNT5
HMABAGL7ABR4N-XNT5
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGR7A2R4N-XSTG
HMABAGR7A2R4N-XSTG
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST8
HMABAGR7A2R4N-XST8
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMAA4GR7AJR4N-WMT4 Compare Parts
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JWRLB126N
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JWRLB189N
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JXSRB120N
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JXSLB189N
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JXSLB126N
  • HMAA4GR7AJR4N-WMT4 vs HMAT14JXSRB122N
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6CJR6N-UHN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6CJR6N-UHN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6DJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6DJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6CJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6CJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6DJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6CJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6DJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6CJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6CJR6N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6CJR6N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851U6DJR6N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA851S6DJR6N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6CJR8N-UHN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6CJR8N-UHN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6CJR8N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6DJR8N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6CJR8N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6DJR8N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6DJR8N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6CJR8N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6DJR8N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6CJR8N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6DJR8N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6CJR8N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GS6DJR8N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMA81GU6CJR8N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GS6CJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GU6CJR6N-VKN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GS6CJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GU6CJR6N-WMN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GS6CJR6N-XNN0
  • HMAA4GR7AJR4N-WMT4 vs HMAA1GU6CJR6N-XNN0
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you