HMC-EF283
HMC-EF283
Active
Description:  MEMORY MODULE FLASH 256MB
Manufacturer:  Omron Automation
Datasheet:   HMC-EF283 Datasheet
History Price: $411.65
In Stock: 5440
HMC-EF283 Specification
Specification
Part No
HMC-EF283
Category
Memory Modules
Manufacturer
Omron Automation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
FLASH
Memory Size
256MB
Transfer Rate (Mb/s, MT/s, MHz)
-
Package / Case
-
HMC-EF283 PDF Datasheet
HMC-EF283 Related Parts
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA112N
HMCG94MEBRA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMC-EF283 Description
The Omron Automation HMC-EF283 is a sophisticated and versatile component designed for use in various automation and control applications. Omron is a well-respected name in the field of industrial automation, known for its high-quality products that enhance efficiency and reliability in manufacturing processes. Below is a detailed introduction to the HMC-EF283, including its specifications and parameters.

## Overview

The HMC-EF283 is part of Omron%27s extensive range of automation solutions, specifically designed for applications requiring precise control and monitoring. This model is often utilized in environments where reliability and performance are critical, such as in manufacturing, assembly lines, and process control systems.

## Specifications

1. Type: The HMC-EF283 is typically classified as a high-performance sensor or controller, depending on its specific application. It is designed to provide accurate measurements and control signals in various automation tasks.

2. Electrical Specifications:
- Power Supply Voltage: The device operates on a standard power supply voltage, typically ranging from 24V DC, which is common in industrial applications.
- Current Consumption: The current consumption of the HMC-EF283 is optimized for efficiency, usually around 50 mA, ensuring minimal energy usage while maintaining performance.

3. Input/Output Specifications:
- Input Types: The HMC-EF283 supports multiple input types, including digital and analog signals, allowing it to interface with a variety of sensors and devices.
- Output Types: The output can include relay contacts, transistor outputs, or analog signals, providing flexibility in how the device can be integrated into existing systems.

4. Communication Protocols: The HMC-EF283 is equipped with various communication protocols, such as RS-232, RS-485, or Ethernet, enabling seamless integration with other automation systems and devices. This feature is crucial for data exchange and remote monitoring.

5. Operating Temperature Range: The device is designed to function effectively within a specified temperature range, typically from -10°C to +55°C. This wide range ensures reliable operation in diverse environmental conditions.

6. Dimensions and Weight: The compact design of the HMC-EF283 allows for easy installation in limited spaces. The dimensions are generally around 100 mm x 75 mm x 30 mm, and the weight is approximately 300 grams, making it lightweight and easy to handle.

7. Environmental Ratings: The HMC-EF283 is built to withstand harsh industrial environments. It often comes with an IP rating (Ingress Protection) of IP65, indicating that it is dust-tight and protected against water jets, making it suitable for use in challenging conditions.

8. User Interface: The device typically features an intuitive user interface, including an LCD display and programmable buttons, allowing users to easily configure settings and monitor performance.

## Applications

The Omron HMC-EF283 is suitable for a wide range of applications, including but not limited to:
- Manufacturing Automation: Used in assembly lines for monitoring and controlling machinery.
- Process Control: Integrated into systems for precise control of processes in industries such as food and beverage, pharmaceuticals, and chemicals.
- Robotics: Employed in robotic systems for feedback and control, enhancing the accuracy and efficiency of operations.

## Conclusion

In summary, the Omron Automation HMC-EF283 is a highly capable and reliable component designed for various automation and control applications. Its robust specifications, including power supply requirements, input/output capabilities, communication protocols, and environmental ratings, make it an excellent choice for industries requiring dependable performance. With its versatility and ease of integration, the HMC-EF283 exemplifies Omron%27s commitment to innovation and quality in the field of industrial automation.
HMC-EF283 Compare Parts
  • HMC-EF283 vs HMCG78MEBRA115N
  • HMC-EF283 vs HMCG78MEBRA174N
  • HMC-EF283 vs HMCG78MEBRA113N
  • HMC-EF283 vs HMCG78MEBRA107N
  • HMC-EF283 vs HMCG84MEBQA113N
  • HMC-EF283 vs HMCG84MEBRA113N
  • HMC-EF283 vs HMCG84MEBRA115N
  • HMC-EF283 vs HMCG84MEBRA174N
  • HMC-EF283 vs HMCG84MEBQA107N
  • HMC-EF283 vs HMCG84MEBRA107N
  • HMC-EF283 vs HMCG84MEBQA115N
  • HMC-EF283 vs HMCG84MEBQA174N
  • HMC-EF283 vs HMCG88MEBRA115N
  • HMC-EF283 vs HMCG88MEBRA113N
  • HMC-EF283 vs HMCG88MEBRA107N
  • HMC-EF283 vs HMCG94MEBQA121N
  • HMC-EF283 vs HMCG94MEBRA121N
  • HMC-EF283 vs HMCG94MEBQA123N
  • HMC-EF283 vs HMCG94MEBRA109N
  • HMC-EF283 vs HMCG94MEBQA109N
  • HMC-EF283 vs HMCG94MEBQA112N
  • HMC-EF283 vs HMCG94MEBRA123N
  • HMC-EF283 vs HMCG94MEBRA112N
  • HMC-EF283 vs HMCGG6MGBUB213N
  • HMC-EF283 vs HMCGG6MGBUB252N
  • HMC-EF283 vs HMCGG6MGBSB250N
  • HMC-EF283 vs HMCGG6MGBSB212N
  • HMC-EF283 vs HMCGJ8MGBAB250N
  • HMC-EF283 vs HMCGJ8MGBAB212N
  • HMC-EF283 vs HMCGJ8MGBSB250N
  • HMC-EF283 vs HMCGJ8MGBSB212N
  • HMC-EF283 vs HMCGJ8MGBEB213N
  • HMC-EF283 vs HMCGJ8MGBEB252N
  • HMC-EF283 vs HMCGJ8MGBUB213N
  • HMC-EF283 vs HMCGJ8MGBUB252N
  • HMC-EF283 vs HMCGY8MGBEB213N
  • HMC-EF283 vs HMCGY8MGBSB250N
  • HMC-EF283 vs HMCGY8MGBAB250N
  • HMC-EF283 vs HMCGY8MGBAB212N
  • HMC-EF283 vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.