Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Terasic Inc MMM-3008-DSL
MMM-3008-DSL
Obsolete
Memory Modules
Description:
MODULE DDR2 SDRAM 4GB 200SODIMM
Manufacturer:
Terasic Inc
Datasheet:
MMM-3008-DSL Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMM-3008-DSL Specification
Specification
Part No
MMM-3008-DSL
Category
Memory Modules
Manufacturer
Terasic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
4GB
Transfer Rate (Mb/s, MT/s, MHz)
800
Package / Case
200-SODIMM
MMM-3008-DSL Related Parts
MMM-3007-DSL
Terasic Inc
MODULE DDR2 SDRAM 1GB 200SODIMM
MMM-3025-DSL
Terasic Inc
MODULE DDR2 SDRAM 4GB 200SODIMM
MMM-3084-DSL
Terasic Inc
MODULE DDR3 SDRAM 8GB 204SODIMM
MMM-3014-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3036-TSD
Terasic Inc
MODULE DDR2 SDRAM 1GB 200SODIMM
MMM-3089-DSL
Terasic Inc
DDR3-1066 1GB 204PIN SO-DIMM
MMM-3095-DSL
Terasic Inc
DDR3-1066 4GB 204PIN SO-DIMM
MMM-3058-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3046-KNS
Terasic Inc
MODUL DDR3L SDRAM 16GB 204SODIMM
MMM-3049-DSL
Terasic Inc
MEM MOD DDR2 SDRAM 1GB 200SODIMM
MMM-3054-MCN
Terasic Inc
MODULE DDR4 SDRAM 16GB 260SODIMM
MMM-3055-MCN
Terasic Inc
MEM MOD DDR4 SDRAM 8GB 260SODIMM
MMM-3008-DSL Compare Parts
MMM-3008-DSL vs MMM-3084-DSL
MMM-3008-DSL vs MMM-3025-DSL
MMM-3008-DSL vs MMM-3007-DSL
MMM-3008-DSL vs MMM-3082-DSL
MMM-3008-DSL vs MMM-3064-DSL
MMM-3008-DSL vs MMM-3055-MCN
MMM-3008-DSL vs MMM-3054-MCN
MMM-3008-DSL vs MMM-3049-DSL
MMM-3008-DSL vs MMM-3046-KNS
MMM-3008-DSL vs MMM-3058-DSL
MMM-3008-DSL vs MMM-3095-DSL
MMM-3008-DSL vs MMM-3089-DSL
MMM-3008-DSL vs MMM-3036-TSD
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping