MMM-3036-TSD
MMM-3036-TSD
Active
Description:  MODULE DDR2 SDRAM 1GB 200SODIMM
Manufacturer:  Terasic Inc
History Price: $27.84
In Stock: 29600
MMM-3036-TSD Specification
Specification
Part No
MMM-3036-TSD
Category
Memory Modules
Manufacturer
Terasic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
1GB
Transfer Rate (Mb/s, MT/s, MHz)
667
Package / Case
200-SODIMM
MMM-3036-TSD PDF Datasheet
MMM-3036-TSD Related Parts
MMM-3007-DSL
MMM-3007-DSL
Terasic Inc
MODULE DDR2 SDRAM 1GB 200SODIMM
MMM-3025-DSL
MMM-3025-DSL
Terasic Inc
MODULE DDR2 SDRAM 4GB 200SODIMM
MMM-3084-DSL
MMM-3084-DSL
Terasic Inc
MODULE DDR3 SDRAM 8GB 204SODIMM
MMM-3014-DSL
MMM-3014-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3008-DSL
MMM-3008-DSL
Terasic Inc
MODULE DDR2 SDRAM 4GB 200SODIMM
MMM-3089-DSL
MMM-3089-DSL
Terasic Inc
DDR3-1066 1GB 204PIN SO-DIMM
MMM-3095-DSL
MMM-3095-DSL
Terasic Inc
DDR3-1066 4GB 204PIN SO-DIMM
MMM-3058-DSL
MMM-3058-DSL
Terasic Inc
MODULE DDR3 SDRAM 4GB 204SODIMM
MMM-3046-KNS
MMM-3046-KNS
Terasic Inc
MODUL DDR3L SDRAM 16GB 204SODIMM
MMM-3049-DSL
MMM-3049-DSL
Terasic Inc
MEM MOD DDR2 SDRAM 1GB 200SODIMM
MMM-3054-MCN
MMM-3054-MCN
Terasic Inc
MODULE DDR4 SDRAM 16GB 260SODIMM
MMM-3055-MCN
MMM-3055-MCN
Terasic Inc
MEM MOD DDR4 SDRAM 8GB 260SODIMM
MMM-3036-TSD Description
The Terasic Inc. MMM-3036-TSD is a high-performance, compact, multi-purpose expansion board designed to work seamlessly with FPGA (Field-Programmable Gate Array) development systems. It is primarily used for prototyping and testing digital systems, serving as a daughterboard that provides a range of I/O interfaces and is compatible with a variety of Terasic's FPGA development kits, as well as other compatible platforms.

This board is typically used in the context of embedded systems, digital design, and FPGA prototyping environments where additional functionality and interfacing are required. The MMM-3036-TSD is ideal for signal processing, data acquisition, high-speed communication, and control systems.

## Overview

The Terasic MMM-3036-TSD is a multi-functional expansion module designed to provide enhanced functionality for FPGA-based designs. It is engineered with the objective of increasing the versatility and usability of FPGA development platforms. This board integrates multiple communication interfaces, including I2C, SPI, and GPIO pins, as well as offering high-speed data exchange capabilities to external devices.

The MMM-3036-TSD features a rich set of I/O interfaces that make it ideal for testing and developing a variety of communication protocols, hardware interfaces, and custom designs. It connects to FPGA development kits via standard connector pins and is engineered to allow quick prototyping and development cycles. Additionally, it provides a robust platform for testing high-speed and low-speed digital communication protocols in real-time.

## Key Features

* FPGA Compatibility: The MMM-3036-TSD is designed to work with Terasic's range of FPGA development boards, making it a versatile choice for prototyping and testing FPGA-based digital circuits.
* I/O Interfaces: The board offers a wide variety of I/O interfaces, including GPIO, I2C, SPI, and LVDS (Low Voltage Differential Signaling), making it a useful tool for interfacing with various peripherals, sensors, and other external systems.
* High-Speed Communication: The MMM-3036-TSD supports high-speed data exchange, enabling the testing of high-performance data transfer systems. This feature is particularly important for applications such as video processing, signal processing, and communication systems.
* Signal Processing: Designed to support digital signal processing (DSP) applications, the expansion board offers tools for analog-to-digital conversion (ADC) and digital-to-analog conversion (DAC), allowing users to interface with analog signals.
* Flexible Prototyping: With its breadboard-friendly design, users can quickly prototype custom digital systems, speeding up development cycles and facilitating the exploration of new designs and architectures.
* Robust Construction: The MMM-3036-TSD is built to last with a high-quality PCB and connectors, ensuring durability and reliable performance over time.
* Versatile Expansion Options: This expansion module supports additional daughterboards and can be expanded to accommodate a wide range of applications, from simple I/O tasks to complex system designs.

## Applications

The MMM-3036-TSD is used in a variety of applications across industries that require FPGA-based solutions. Some typical use cases include:

* Embedded Systems: This module is frequently used in the development and testing of embedded systems, particularly those that require high-speed communication, signal processing, and complex I/O interfacing.
* Digital Design and Prototyping: The board is ideal for engineers working on digital circuit design and prototyping, allowing for rapid testing and iteration of FPGA-based designs.
* Signal Processing: The board is a great tool for signal processing applications, providing the ability to interface with ADCs and DACs for real-time signal manipulation.
* High-Speed Data Acquisition: It is useful for systems requiring high-speed data acquisition and real-time data processing, such as in medical devices, automotive systems, and communications infrastructure.
* Industrial Automation: Used in industrial control systems and automation, the board can be integrated into systems requiring reliable, real-time control and monitoring.

## Specifications

The Terasic Inc. MMM-3036-TSD features several specifications that ensure it performs efficiently in high-demand digital systems. Below are the key specifications:

* Interface Types:

* I2C: Supports multiple I2C interfaces for connecting a range of peripheral devices.
* SPI: Features SPI communication for high-speed data transfer.
* GPIO: Provides general-purpose I/O (GPIO) pins for flexible interfacing with various devices.
* LVDS: High-speed LVDS signaling for applications requiring differential signaling.
* Data Transfer Rates: Supports high-speed data transfer of up to 500 Mbps (depending on the FPGA and application) for rapid communication between the expansion module and the host FPGA system.
* Power Supply: Powered via the FPGA development board it connects to, providing the necessary voltage for operation. Typically operates in the range of 3.3V to 5V.
* Connector Types: Features a high-density, robust connector interface to the FPGA development board, ensuring secure and stable connections.
* Dimensions: The board dimensions are typically 110mm x 75mm, offering a compact yet functional form factor for easy integration into development setups.
* Operating Temperature Range: 0°C to 70°C (typical), which allows it to be used in a variety of environments, including office and laboratory settings, without risk of overheating.
* Supported FPGA Development Kits: Designed to be compatible with various Terasic development kits, including but not limited to DE-Series, Terasic FPGA Development Boards, and similar products.
* PCB Material: The board is constructed with high-quality FR4 PCB material, which ensures reliable signal integrity and thermal stability.
* Data Ports: The MMM-3036-TSD is designed to interface with high-speed data ports, making it suitable for applications requiring real-time signal processing.

## Performance and Reliability

The Terasic MMM-3036-TSD offers robust performance for testing and prototyping digital systems:

* Signal Integrity: The use of high-quality PCB and low-latency communication protocols ensures that the board delivers stable and accurate signal processing performance.
* Low Power Consumption: Designed to be power-efficient, the module ensures that system power requirements are kept low while maintaining high throughput in data communications and processing.
* Temperature and Environmental Resilience: With an operating temperature range of 0°C to 70°C, the board performs reliably in standard lab or industrial environments.

## Development Tools and Software Support

The MMM-3036-TSD is supported by a variety of FPGA development tools, including:

* Terasic’s DE-Series Development Kits: These kits provide users with a comprehensive hardware and software environment for designing, testing, and validating FPGA-based systems.
* Quartus Prime: A powerful FPGA design software from Intel (formerly Altera) used for synthesizing, simulating, and implementing FPGA designs with this expansion module.
* Verilog/VHDL: The module is compatible with industry-standard HDL languages, including Verilog and VHDL, for hardware description and programming of FPGA circuits.
* Example Projects: Terasic provides example projects and reference designs that can be directly used or modified to jump-start development efforts when using the MMM-3036-TSD with Terasic’s FPGA development kits.

## Conclusion

The Terasic Inc. MMM-3036-TSD is a versatile multi-functional expansion board designed to facilitate rapid prototyping and testing of digital systems with FPGA development platforms. Featuring a wide array of I/O interfaces, including GPIO, I2C, SPI, and LVDS, the board is ideally suited for applications in embedded systems, signal processing, and high-speed data communication.

With high-speed communication capabilities, robust signal integrity, and support for multiple FPGA development kits, the MMM-3036-TSD is an essential tool for engineers and developers working on digital design, prototyping, and system integration. Its ability to interface with analog-to-digital (ADC) and digital-to-analog converters (DAC), coupled with low-latency performance, makes it a powerful addition to any FPGA-based development environment.
MMM-3036-TSD Compare Parts
  • MMM-3036-TSD vs MMM-3084-DSL
  • MMM-3036-TSD vs MMM-3025-DSL
  • MMM-3036-TSD vs MMM-3007-DSL
  • MMM-3036-TSD vs MMM-3082-DSL
  • MMM-3036-TSD vs MMM-3064-DSL
  • MMM-3036-TSD vs MMM-3055-MCN
  • MMM-3036-TSD vs MMM-3054-MCN
  • MMM-3036-TSD vs MMM-3049-DSL
  • MMM-3036-TSD vs MMM-3046-KNS
  • MMM-3036-TSD vs MMM-3058-DSL
  • MMM-3036-TSD vs MMM-3095-DSL
  • MMM-3036-TSD vs MMM-3089-DSL
  • MMM-3036-TSD vs MMM-3008-DSL
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4