☰
AA10S2400A
AA10S2400A
Obsolete
Description:  AC/DC CONVERTER 24V 10W
Manufacturer:  Delta Electronics
Datasheet:   AA10S2400A Datasheet
History Price: Obsolete
In Stock: 47120
AA10S2400A Specification
Specification
Part No
AA10S2400A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
AA10S (10W)
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
417mA
Current - Output (Max)
ITE (Commercial)
Applications
Universal Input
Features
-25℃ ~ 70℃ (With Derating)
Operating Temperature
0.72
Efficiency
Through Hole
Mounting Type
4-DIP Module
Package / Case
2.06" L x 1.07" W x 0.93" H (52.3mm x 27.2mm x 23.5mm)
Size / Dimension
CE, UL
Approval Agency
60950-1
AA10S2400A PDF Datasheet
AA10S2400A Related Parts
AA10S0300A
AA10S0300A
Delta Electronics
AC/DC CONVERTER 3.3V 10W
AA10S0500A
AA10S0500A
Delta Electronics
AC/DC CONVERTER 5V 10W
AA10S1200A
AA10S1200A
Delta Electronics
AC/DC CONVERTER 12V 10W
AA10S1500A
AA10S1500A
Delta Electronics
AC/DC CONVERTER 15V 10W
AA15D0512A
AA15D0512A
Delta Electronics
AC/DC CONVERTER 5V 12V 15W
AA15D1212A
AA15D1212A
Delta Electronics
AC/DC CONVERTER +/-12V 15W
AA15D1515A
AA15D1515A
Delta Electronics
AC/DC CONVERTER +/-15V 15W
AA15S0500A
AA15S0500A
Delta Electronics
AC/DC CONVERTER 5V 15W
AA15S1200A
AA15S1200A
Delta Electronics
AC/DC CONVERTER 12V 15W
AA15S2400A
AA15S2400A
Delta Electronics
AC/DC CONVERTER 24V 15W
AA15T051212A
AA15T051212A
Delta Electronics
AC/DC CONVERTER 5V +/-12V 15W
AA15T051515A
AA15T051515A
Delta Electronics
AC/DC CONVERTER 5V +/-15V 15W
AA10S2400A Compare Parts
  • AA10S2400A vs AA15T051212A
  • AA10S2400A vs AA15S2400A
  • AA10S2400A vs AA15S1200A
  • AA10S2400A vs AA15S0500A
  • AA10S2400A vs AA15D1515A
  • AA10S2400A vs AA15D1212A
  • AA10S2400A vs AA15D0512A
  • AA10S2400A vs AA10S1500A
  • AA10S2400A vs AA10S1200A
  • AA10S2400A vs AA10S0500A
  • AA10S2400A vs AA10S0300A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund