Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - LED Drivers
/ Recom Power RCD-48-0.35
RCD-48-0.35
Active
Board Mount - LED Drivers
Description:
LED SUPPLY CC BUCK 2-56V 350MA
Manufacturer:
Recom Power
Datasheet:
RCD-48-0.35 Datasheet
History Price: $20.59
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RCD-48-0.35 Specification
Specification
Part No
RCD-48-0.35
Category
Board Mount - LED Drivers
Manufacturer
Recom Power
Series
LIGHTLINE RCD-48
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
60V
Voltage - Output
2 ~ 56V
Current - Output (Max)
350mA
Dimming
20 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 80℃
Mounting Type
0.96
Package / Case
Through Hole
Size / Dimension
7-DIP Module
Approval Agency
1.28" L x 0.64" W x 0.44" H (32.6mm x 16.5mm x 11.1mm)
Power (Watts)
EN, UL
Standard Number
-
RCD-48-0.35 PDF Datasheet
RCD-48-0.35 Datasheet
Click and Download: RCD-48-0.35 Datasheet
RCD-48-0.35 Related Parts
RCD-24-0.30
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/A
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/A-R
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/B
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/PL/B-R
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/SMD/OF
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.30/VREF
Recom Power
LED SUPPLY CC BUCK 2-35V 300MA
RCD-24-0.35
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/A
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/A-R
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/B
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-24-0.35/PL/B-R
Recom Power
LED SUPPLY CC BUCK 2-35V 350MA
RCD-48-0.35 Compare Parts
RCD-48-0.35 vs RCDE-48-0.70
RCD-48-0.35 vs RCDE-48-0.35
RCD-48-0.35 vs RCD-48-1.20/M
RCD-48-0.35 vs RCD-48-1.00
RCD-48-0.35 vs RCD-48-0.70
RCD-48-0.35 vs RCD-48-0.50
RCD-48-0.35 vs RCD-24B-0.70/SMD
RCD-48-0.35 vs RCD-24B-0.70
RCD-48-0.35 vs RCD-24-1.20
RCD-48-0.35 vs RCD-24-1.00/PL/A-R
RCD-48-0.35 vs RCD-24-1.00/PL/A
RCD-48-0.35 vs RCD-24-1.00
RCD-48-0.35 vs RCD-24-0.70/VREF
RCD-48-0.35 vs RCD-24-0.70/SMD/OF
RCD-48-0.35 vs RCD-24-0.70/PL/B-R
RCD-48-0.35 vs RCD-24-0.70/PL/B
RCD-48-0.35 vs RCD-24-0.70/PL/A-R
RCD-48-0.35 vs RCD-24-0.70/PL/A
RCD-48-0.35 vs RCD-24-0.70
RCD-48-0.35 vs RCD-24-0.60/VREF
RCD-48-0.35 vs RCD-24-0.60/SMD/OF
RCD-48-0.35 vs RCD-24-0.60/PL/B-R
RCD-48-0.35 vs RCD-24-0.60/PL/B
RCD-48-0.35 vs RCD-24-0.60/PL/A-R
RCD-48-0.35 vs RCD-24-0.60/PL/A
RCD-48-0.35 vs RCD-24-0.60
RCD-48-0.35 vs RCD-24-0.50/VREF
RCD-48-0.35 vs RCD-24-0.50/SMD/OF
RCD-48-0.35 vs RCD-24-0.50/PL/B-R
RCD-48-0.35 vs RCD-24-0.50/PL/B
RCD-48-0.35 vs RCD-24-0.50/PL/A-R
RCD-48-0.35 vs RCD-24-0.50/PL/A
RCD-48-0.35 vs RCD-24-0.50
RCD-48-0.35 vs RCD-24-0.35/VREF
RCD-48-0.35 vs RCD-24-0.35/SMD/OF
RCD-48-0.35 vs RCD-24-0.35/PL/B-R
RCD-48-0.35 vs RCD-24-0.35/PL/B
RCD-48-0.35 vs RCD-24-0.35/PL/A-R
RCD-48-0.35 vs RCD-24-0.35/PL/A
RCD-48-0.35 vs RCD-24-0.35
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.