CPT7B48P
CPT7B48P
Active
Description:  DC DC CONVERTER 12V 84W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPT7B48P Datasheet
History Price: $40.32
In Stock: 24800
CPT7B48P Specification
Specification
Part No
CPT7B48P
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
7A
Power (Watts)
84 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.93
Mounting Type
Through Hole
Package / Case
Sixteenth Brick
CPT7B48P PDF Datasheet
CPT7B48P Related Parts
CPT10A18PB
CPT10A18PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A18P
CPT10A18P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36N
CPT10A36N
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36PB
CPT10A36PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36P
CPT10A36P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT12F48N
CPT12F48N
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT12F48PB
CPT12F48PB
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT15A24P
CPT15A24P
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48NS
CPT15A48NS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48PS
CPT15A48PS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT1U48N
CPT1U48N
Semiconductor Circuits
DC DC CONVERTER 48V 60W
CPT1U48P
CPT1U48P
Semiconductor Circuits
DC DC CONVERTER 48V 60W
CPT7B48P Compare Parts
  • CPT7B48P vs CPT8B48NS
  • CPT7B48P vs CPT8B48N
  • CPT7B48P vs CPT8B48NB
  • CPT7B48P vs CPT8A36N
  • CPT7B48P vs CPT8A36NB
  • CPT7B48P vs CPT8A18PS
  • CPT7B48P vs CPT8A18NS
  • CPT7B48P vs CPT8A18N
  • CPT7B48P vs CPT8A18NB
  • CPT7B48P vs CPT7B48PB
  • CPT7B48P vs CPT7B48N
  • CPT7B48P vs CPT7B48NB
  • CPT7B48P vs CPT4B48P
  • CPT7B48P vs CPT4B48PB
  • CPT7B48P vs CPT4B48N
  • CPT7B48P vs CPT4B48NB
  • CPT7B48P vs CPT4B36P
  • CPT7B48P vs CPT3D48P
  • CPT7B48P vs CPT3D48N
  • CPT7B48P vs CPT3D48NB
  • CPT7B48P vs CPT3C36P
  • CPT7B48P vs CPT3C36N
  • CPT7B48P vs CPT3B48N
  • CPT7B48P vs CPT25F48P
  • CPT7B48P vs CPT25F48PB
  • CPT7B48P vs CPT25F48N
  • CPT7B48P vs CPT25F48NB
  • CPT7B48P vs CPT20G48PS
  • CPT7B48P vs CPT20G48P
  • CPT7B48P vs CPT20G48PB
  • CPT7B48P vs CPT20G48N
  • CPT7B48P vs CPT20G48NB
  • CPT7B48P vs CPT20F48PS
  • CPT7B48P vs CPT20F48P
  • CPT7B48P vs CPT20F48PB
  • CPT7B48P vs CPT20F48NS
  • CPT7B48P vs CPT20F48N
  • CPT7B48P vs CPT1U48P
  • CPT7B48P vs CPT1U48N
  • CPT7B48P vs CPT15A48PS
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.