CCM-0505SF
CCM-0505SF
Obsolete
Description:  DC DC CONVERTER 5V 3W
Manufacturer:  TDK-Lambda
Datasheet:   CCM-0505SF Datasheet
History Price: Obsolete
In Stock: 33200
CCM-0505SF Specification
Specification
Part No
CCM-0505SF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCM (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
600mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.7
Mounting Type
Through Hole
Package / Case
6-DIP Module
CCM-0505SF PDF Datasheet
CCM-0505SF Related Parts
CCM-0503SF
CCM-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-0512DF
CCM-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 3W
CCM-0512SF
CCM-0512SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-1203SF
CCM-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-1205SF
CCM-1205SF
TDK-Lambda
DC DC CONVERTER 5V 3W
CCM-1212DF
CCM-1212DF
TDK-Lambda
DC DC CONVERTER +/-12V 3W
CCM-1212SF
CCM-1212SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-2403SF
CCM-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-2405SF
CCM-2405SF
TDK-Lambda
DC DC CONVERTER 5V 3W
CCM-2412DF
CCM-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 3W
CCM-2412SF
CCM-2412SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-4803SF
CCM-4803SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-0505SF Compare Parts
  • CCM-0505SF vs CCM-4812DF
  • CCM-0505SF vs CCM-4805SF
  • CCM-0505SF vs CCM-4803SF
  • CCM-0505SF vs CCM-2412SF
  • CCM-0505SF vs CCM-2412DF
  • CCM-0505SF vs CCM-2405SF
  • CCM-0505SF vs CCM-2403SF
  • CCM-0505SF vs CCM-1212SF
  • CCM-0505SF vs CCM-1212DF
  • CCM-0505SF vs CCM-1205SF
  • CCM-0505SF vs CCM-1203SF
  • CCM-0505SF vs CCM-0512SF
  • CCM-0505SF vs CCM-0512DF
  • CCM-0505SF vs CCM-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.