☰
CCM-1212DF
CCM-1212DF
Obsolete
Description:  DC DC CONVERTER +/-12V 3W
Manufacturer:  TDK-Lambda
Datasheet:   CCM-1212DF Datasheet
History Price: Obsolete
In Stock: 2160
CCM-1212DF Specification
Specification
Part No
CCM-1212DF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCM (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
125mA, 125mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.77
Mounting Type
Through Hole
Package / Case
6-DIP Module
CCM-1212DF PDF Datasheet
CCM-1212DF Related Parts
CCM-0503SF
CCM-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-0505SF
CCM-0505SF
TDK-Lambda
DC DC CONVERTER 5V 3W
CCM-0512DF
CCM-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 3W
CCM-0512SF
CCM-0512SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-1203SF
CCM-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-1205SF
CCM-1205SF
TDK-Lambda
DC DC CONVERTER 5V 3W
CCM-1212SF
CCM-1212SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-2403SF
CCM-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-2405SF
CCM-2405SF
TDK-Lambda
DC DC CONVERTER 5V 3W
CCM-2412DF
CCM-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 3W
CCM-2412SF
CCM-2412SF
TDK-Lambda
DC DC CONVERTER 12V 3W
CCM-4803SF
CCM-4803SF
TDK-Lambda
DC DC CONVERTER 3.3V 1.98W
CCM-1212DF Compare Parts
  • CCM-1212DF vs CCM-4812DF
  • CCM-1212DF vs CCM-4805SF
  • CCM-1212DF vs CCM-4803SF
  • CCM-1212DF vs CCM-2412SF
  • CCM-1212DF vs CCM-2412DF
  • CCM-1212DF vs CCM-2405SF
  • CCM-1212DF vs CCM-2403SF
  • CCM-1212DF vs CCM-1212SF
  • CCM-1212DF vs CCM-1205SF
  • CCM-1212DF vs CCM-1203SF
  • CCM-1212DF vs CCM-0512SF
  • CCM-1212DF vs CCM-0512DF
  • CCM-1212DF vs CCM-0505SF
  • CCM-1212DF vs CCM-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described