☰
CCN-0512DF
CCN-0512DF
Obsolete
Description:  DC DC CONVERTER +/-12V 6W
Manufacturer:  TDK-Lambda
Datasheet:   CCN-0512DF Datasheet
History Price: Obsolete
In Stock: 20400
CCN-0512DF Specification
Specification
Part No
CCN-0512DF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCN (6W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
250mA, 250mA
Power (Watts)
6 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.76
Mounting Type
Through Hole
Package / Case
7-DIP Module
CCN-0512DF PDF Datasheet
CCN-0512DF Related Parts
CCN-0503SF
CCN-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 3.96W
CCN-0505SF
CCN-0505SF
TDK-Lambda
DC DC CONVERTER 5V 5W
CCN-0512SF
CCN-0512SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-1203SF
CCN-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-1205SF
CCN-1205SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-1212DF
CCN-1212DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-1212SF
CCN-1212SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-2403SF
CCN-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-2405SF
CCN-2405SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-2412DF
CCN-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-2412SF
CCN-2412SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-4803SF
CCN-4803SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-0512DF Compare Parts
  • CCN-0512DF vs CCN-4812DF
  • CCN-0512DF vs CCN-4805SF
  • CCN-0512DF vs CCN-4803SF
  • CCN-0512DF vs CCN-2412SF
  • CCN-0512DF vs CCN-2412DF
  • CCN-0512DF vs CCN-2405SF
  • CCN-0512DF vs CCN-2403SF
  • CCN-0512DF vs CCN-1212SF
  • CCN-0512DF vs CCN-1212DF
  • CCN-0512DF vs CCN-1205SF
  • CCN-0512DF vs CCN-1203SF
  • CCN-0512DF vs CCN-0512SF
  • CCN-0512DF vs CCN-0505SF
  • CCN-0512DF vs CCN-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods