CCN-1203SF
CCN-1203SF
Obsolete
Description:  DC DC CONVERTER 3.3V 4.95W
Manufacturer:  TDK-Lambda
Datasheet:   CCN-1203SF Datasheet
History Price: Obsolete
In Stock: 44800
CCN-1203SF Specification
Specification
Part No
CCN-1203SF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCN (6W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.5A
Power (Watts)
4.95 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.73
Mounting Type
Through Hole
Package / Case
7-DIP Module
CCN-1203SF PDF Datasheet
CCN-1203SF Related Parts
CCN-0503SF
CCN-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 3.96W
CCN-0505SF
CCN-0505SF
TDK-Lambda
DC DC CONVERTER 5V 5W
CCN-0512DF
CCN-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-0512SF
CCN-0512SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-1205SF
CCN-1205SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-1212DF
CCN-1212DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-1212SF
CCN-1212SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-2403SF
CCN-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-2405SF
CCN-2405SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-2412DF
CCN-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-2412SF
CCN-2412SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-4803SF
CCN-4803SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-1203SF Compare Parts
  • CCN-1203SF vs CCN-4812DF
  • CCN-1203SF vs CCN-4805SF
  • CCN-1203SF vs CCN-4803SF
  • CCN-1203SF vs CCN-2412SF
  • CCN-1203SF vs CCN-2412DF
  • CCN-1203SF vs CCN-2405SF
  • CCN-1203SF vs CCN-2403SF
  • CCN-1203SF vs CCN-1212SF
  • CCN-1203SF vs CCN-1212DF
  • CCN-1203SF vs CCN-1205SF
  • CCN-1203SF vs CCN-0512SF
  • CCN-1203SF vs CCN-0512DF
  • CCN-1203SF vs CCN-0505SF
  • CCN-1203SF vs CCN-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.