☰
KPSA15-5
KPSA15-5
Active
Description:  AC/DC CONVERTER 5V 15W
Manufacturer:  TDK-Lambda
Datasheet:   KPSA15-5 Datasheet
History Price: $32.3
In Stock: 46400
KPSA15-5 Specification
Specification
Part No
KPSA15-5
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KPSA (15W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Open Frame
Type
1
Number of Outputs
85 ~ 264 VAC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
15 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
0℃ ~ 70℃ (With Derating)
Efficiency
0.75
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
2.75" L x 1.77" W x 0.79" H (69.9mm x 45.0mm x 20.1mm)
Approval Agency
CE, CSA, EN, UL
KPSA15-5 PDF Datasheet
KPSA15-5 Related Parts
KPS10-12
KPS10-12
TDK-Lambda
AC/DC CONVERTER 12V 10W
KPS10-15
KPS10-15
TDK-Lambda
AC/DC CONVERTER 15V 10W
KPS10-24
KPS10-24
TDK-Lambda
AC/DC CONVERTER 24V 10W
KPS10-5
KPS10-5
TDK-Lambda
AC/DC CONVERTER 5V 10W
KPS15-12
KPS15-12
TDK-Lambda
AC/DC CONVERTER 12V 15W
KPS15-15
KPS15-15
TDK-Lambda
AC/DC CONVERTER 15V 15W
KPS15-24
KPS15-24
TDK-Lambda
AC/DC CONVERTER 24V 15W
KPS15-5
KPS15-5
TDK-Lambda
AC/DC CONVERTER 5V 15W
KPS5-12
KPS5-12
TDK-Lambda
AC/DC CONVERTER 12V 5W
KPS5-15
KPS5-15
TDK-Lambda
AC/DC CONVERTER 15V 5W
KPS5-24
KPS5-24
TDK-Lambda
AC/DC CONVERTER 24V 5W
KPS5-3R3
KPS5-3R3
TDK-Lambda
AC/DC CONVERTER 3.3V 5W
KPSA15-5 Compare Parts
  • KPSA15-5 vs KPSA5-3R3
  • KPSA15-5 vs KPSA5-24
  • KPSA15-5 vs KPSA5-15
  • KPSA15-5 vs KPSA5-12
  • KPSA15-5 vs KPSA15-3R3
  • KPSA15-5 vs KPSA15-24
  • KPSA15-5 vs KPSA15-15
  • KPSA15-5 vs KPSA15-12
  • KPSA15-5 vs KPSA10-5
  • KPSA15-5 vs KPSA10-3R3
  • KPSA15-5 vs KPSA10-24
  • KPSA15-5 vs KPSA10-15
  • KPSA15-5 vs KPSA10-12
  • KPSA15-5 vs KPS5-5
  • KPSA15-5 vs KPS5-3R3
  • KPSA15-5 vs KPS5-24
  • KPSA15-5 vs KPS5-15
  • KPSA15-5 vs KPS5-12
  • KPSA15-5 vs KPS15-5
  • KPSA15-5 vs KPS15-24
  • KPSA15-5 vs KPS15-15
  • KPSA15-5 vs KPS15-12
  • KPSA15-5 vs KPS10-5
  • KPSA15-5 vs KPS10-24
  • KPSA15-5 vs KPS10-15
  • KPSA15-5 vs KPS10-12
  • KPSA15-5 vs KPSB6-9-E
  • KPSA15-5 vs KPSB6-9
  • KPSA15-5 vs KPSB6-5-E
  • KPSA15-5 vs KPSB6-5
  • KPSA15-5 vs KPSB6-3R3-E
  • KPSA15-5 vs KPSB6-3R3
  • KPSA15-5 vs KPSB6-24-E
  • KPSA15-5 vs KPSB6-24
  • KPSA15-5 vs KPSB6-15-E
  • KPSA15-5 vs KPSB6-15
  • KPSA15-5 vs KPSB6-12-E
  • KPSA15-5 vs KPSB6-12
  • KPSA15-5 vs KPSB25-5-E
  • KPSA15-5 vs KPSB25-5
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!