Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PT500-48
PT500-48
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 48V 528W
Manufacturer:
TDK-Lambda
Datasheet:
PT500-48 Datasheet
History Price: Obsolete
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT500-48 Specification
Specification
Part No
PT500-48
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PT (500W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
352.8V
Voltage - Input (Max)
367.2V
Voltage - Output 1
48V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
11A
Current - Output (Max)
528 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-20℃ ~ 85℃ (With Derating)
Operating Temperature
0.93
Efficiency
Through Hole
Mounting Type
8-DIP Module
Package / Case
5.75" L x 3.39" W x 0.50" H (146.0mm x 86.0mm x 12.7mm)
PT500-48 PDF Datasheet
PT500-48 Datasheet
Click and Download: PT500-48 Datasheet
PT500-48 Related Parts
PT5021C
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5021J
Texas Instruments
DC DC CONVERTER -3.3V
PT5021N
Texas Instruments
DC DC CONVERTER -3.3V 1A
PT5022A
Texas Instruments
DC DC CONVERTER -5V
PT5022C
Texas Instruments
DC DC CONVERTER -5V
PT5022CT
Texas Instruments
DC DC CONVERTER -5V
PT5022H
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022L
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022M
Texas Instruments
DC DC CONVERTER -5V 1A
PT5022N
Texas Instruments
DC DC CONVERTER -5V 1A
PT5023A
Texas Instruments
DC DC CONVERTER -9V .6A
PT5023C
Texas Instruments
DC DC CONVERTER -9V 0.6A
PT500-48 Compare Parts
PT500-48 vs PT5827C
PT500-48 vs PT5827A
PT500-48 vs PT5825N
PT500-48 vs PT5824N
PT500-48 vs PT5824C
PT500-48 vs PT5824A
PT500-48 vs PT5822N
PT500-48 vs PT5821N
PT500-48 vs PT5821A
PT500-48 vs PT5815C
PT500-48 vs PT5814A
PT500-48 vs PT5813C
PT500-48 vs PT5806N
PT500-48 vs PT5806A
PT500-48 vs PT5805N
PT500-48 vs PT5804N
PT500-48 vs PT5804C
PT500-48 vs PT5803N
PT500-48 vs PT5802N
PT500-48 vs PT5801N
PT500-48 vs PT5801C
PT500-48 vs PT5545N
PT500-48 vs PT5544C
PT500-48 vs PT5544A
PT500-48 vs PT5541N
PT500-48 vs PT5541C
PT500-48 vs PT5541A
PT500-48 vs PT5527A
PT500-48 vs PT5526N
PT500-48 vs PT5526A
PT500-48 vs PT5525C
PT500-48 vs PT5524C
PT500-48 vs PT5524A
PT500-48 vs PT5523C
PT500-48 vs PT5523A
PT500-48 vs PT5522N
PT500-48 vs PT5522C
PT500-48 vs PT5521C
PT500-48 vs PT5521A
PT500-48 vs PT5507C
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!