JTH1524S05
JTH1524S05
Active
Description:  DC DC CONVERTER 5V 15W
Manufacturer:  XP Power
Datasheet:   JTH1524S05 Datasheet
History Price: $44.88
In Stock: 4760
JTH1524S05 Specification
Specification
Part No
JTH1524S05
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
JTH (15W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3A
Current - Output (Max)
15 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
Operating Temperature
0.83
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
JTH1524S05 PDF Datasheet
JTH1524S05 Related Parts
JTH1524D15
JTH1524D15
XP Power
DC DC CONVERTER +/-15V 15W
JTH1524S12
JTH1524S12
XP Power
DC DC CONVERTER 12V 15W
JTH1548S12
JTH1548S12
XP Power
DC DC CONVERTER 12V 15W
JTH1548S15
JTH1548S15
XP Power
DC DC CONVERTER 15V 15W
JTH1524D05
JTH1524D05
XP Power
DC DC CONVERTER +/-5V 15W
JTH1524D12
JTH1524D12
XP Power
DC DC CONVERTER +/-12V 15W
JTH1524S15
JTH1524S15
XP Power
DC DC CONVERTER 15V 15W
JTH1524S3V3
JTH1524S3V3
XP Power
DC DC CONVERTER 3.3V 15W
JTH1548D05
JTH1548D05
XP Power
DC DC CONVERTER +/-5V 15W
JTH1548D12
JTH1548D12
XP Power
DC DC CONVERTER +/-12V 15W
JTH1548D15
JTH1548D15
XP Power
DC DC CONVERTER +/-15V 15W
JTH1548S05
JTH1548S05
XP Power
DC DC CONVERTER 5V 15W
JTH1524S05 Compare Parts
  • JTH1524S05 vs JTH1548S05
  • JTH1524S05 vs JTH1548D15
  • JTH1524S05 vs JTH1548D12
  • JTH1524S05 vs JTH1548D05
  • JTH1524S05 vs JTH1524S3V3
  • JTH1524S05 vs JTH1524S15
  • JTH1524S05 vs JTH1524D12
  • JTH1524S05 vs JTH1524D05
  • JTH1524S05 vs JTH1548S15
  • JTH1524S05 vs JTH1548S12
  • JTH1524S05 vs JTH1524S12
  • JTH1524S05 vs JTH1524D15
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock.
    The preparation and shipping was within a correct time frame.
    Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK