JTH1524S12
JTH1524S12
Active
Description:  DC DC CONVERTER 12V 15W
Manufacturer:  XP Power
Datasheet:   JTH1524S12 Datasheet
History Price: $43.12
In Stock: 9520
JTH1524S12 Specification
Specification
Part No
JTH1524S12
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
JTH (15W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.25A
Current - Output (Max)
15 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
Operating Temperature
0.85
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
JTH1524S12 PDF Datasheet
JTH1524S12 Related Parts
JTH1524D15
JTH1524D15
XP Power
DC DC CONVERTER +/-15V 15W
JTH1524S05
JTH1524S05
XP Power
DC DC CONVERTER 5V 15W
JTH1548S12
JTH1548S12
XP Power
DC DC CONVERTER 12V 15W
JTH1548S15
JTH1548S15
XP Power
DC DC CONVERTER 15V 15W
JTH1524D05
JTH1524D05
XP Power
DC DC CONVERTER +/-5V 15W
JTH1524D12
JTH1524D12
XP Power
DC DC CONVERTER +/-12V 15W
JTH1524S15
JTH1524S15
XP Power
DC DC CONVERTER 15V 15W
JTH1524S3V3
JTH1524S3V3
XP Power
DC DC CONVERTER 3.3V 15W
JTH1548D05
JTH1548D05
XP Power
DC DC CONVERTER +/-5V 15W
JTH1548D12
JTH1548D12
XP Power
DC DC CONVERTER +/-12V 15W
JTH1548D15
JTH1548D15
XP Power
DC DC CONVERTER +/-15V 15W
JTH1548S05
JTH1548S05
XP Power
DC DC CONVERTER 5V 15W
JTH1524S12 Compare Parts
  • JTH1524S12 vs JTH1548S05
  • JTH1524S12 vs JTH1548D15
  • JTH1524S12 vs JTH1548D12
  • JTH1524S12 vs JTH1548D05
  • JTH1524S12 vs JTH1524S3V3
  • JTH1524S12 vs JTH1524S15
  • JTH1524S12 vs JTH1524D12
  • JTH1524S12 vs JTH1524D05
  • JTH1524S12 vs JTH1548S15
  • JTH1524S12 vs JTH1548S12
  • JTH1524S12 vs JTH1524S05
  • JTH1524S12 vs JTH1524D15
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Louis Simon
    France
    5 stars
    2026-05-19 23:35
    Everything is ok, the order arrived quickly in 10 days, everything works perfectly.
    Lidia Kaczorowska
    Poland
    5 stars
    2026-05-19 19:36
    Shipment dotar?a me entirely I am happy
    João Victor Almeida
    Brazil
    5 stars
    2026-05-19 08:29
    Got it right!
    Marta Kaczor
    Poland
    5 stars
    2026-05-19 03:21
    All right goods OK recommend salesman
    Pedro Lucas
    Brazil
    5 stars
    2026-05-19 02:23
    Good afternoon the product arrived much faster Ke the time very good
    Nicole Jenkins
    United States
    5 stars
    2026-05-18 22:34
    As described, very fast delivery.