LDU0716S500
LDU0716S500
Obsolete
Description:  LED SUPPLY CC BUCK 2-14V 500MA
Manufacturer:  XP Power
Datasheet:   LDU0716S500 Datasheet
History Price: Obsolete
In Stock: 24000
LDU0716S500 Specification
Specification
Part No
LDU0716S500
Category
Board Mount - LED Drivers
Manufacturer
XP Power
Series
LDU07
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
7V
Voltage - Input (Max)
16V
Voltage - Output
2 ~ 14V
Current - Output (Max)
500mA
Dimming
7 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 85℃
Mounting Type
0.93
Package / Case
Through Hole
Size / Dimension
8-DIP Module, 5 Leads
Approval Agency
0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm)
Power (Watts)
EN
Standard Number
-
LDU0716S500 PDF Datasheet
LDU0716S500 Related Parts
LDU0516S300
LDU0516S300
XP Power
LED SUPPLY CC BUCK 2-14V 300MA
LDU0516S350
LDU0516S350
XP Power
LED SUPPLY CC BUCK 2-14V 350MA
LDU0830S300
LDU0830S300
XP Power
LED SUPPLY CC BUCK 2-28V 300MA
LDU0830S350
LDU0830S350
XP Power
LED SUPPLY CC BUCK 2-28V 350MA
LDU1416S1000
LDU1416S1000
XP Power
LED SUPPLY CC BUCK 2-14V 1000MA
LDU1416S700
LDU1416S700
XP Power
LED SUPPLY CC BUCK 2-14V 700MA
LDU2030S500
LDU2030S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2030S700
LDU2030S700
XP Power
LED SUPPLY CC BUCK 2-28V 700MA
LDU2430S1000
LDU2430S1000
XP Power
LED SUPPLY CC BUCK 2-28V 1000MA
LDU2430S500
LDU2430S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2430S600
LDU2430S600
XP Power
LED SUPPLY CC BUCK 2-28V 600MA
LDU2430S700
LDU2430S700
XP Power
LED SUPPLY CC BUCK 2-28V 700MA
LDU0716S500 Description
The XP Power LDU0716S500 is a high-performance, compact DC-DC converter designed to provide reliable power conversion in various applications. This device is particularly suitable for use in industrial, telecommunications, and medical equipment, where efficiency, reliability, and compact size are critical. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications

1. Input Voltage Range:
- Input Voltage: 4.5 V to 16 V DC
- Input Current: Maximum input current is typically 1.5 A.

2. Output Specifications:
- Output Voltage: 5 V DC (fixed output)
- Output Current: Up to 500 mA
- Output Power: Maximum output power of 2.5 W.

3. Efficiency:
- Efficiency Rating: Up to 85% efficiency at full load, depending on input voltage and load conditions. This high efficiency helps minimize heat generation and improves overall system reliability.

4. Regulation:
- Line Regulation: ±1% typical
- Load Regulation: ±2% typical

5. Ripple and Noise:
- Output Ripple Voltage: Typically less than 50 mV (peak-to-peak) at full load, ensuring stable output performance.

6. Temperature Range:
- Operating Temperature: -40°C to +85°C, allowing for use in harsh environments.
- Storage Temperature: -55°C to +125°C.

7. Protection Features:
- Overcurrent Protection: Built-in protection to prevent damage under overload conditions.
- Thermal Shutdown: Automatically shuts down the converter in case of overheating, ensuring safe operation.

8. Mechanical Specifications:
- Package Type: SIP (Single In-line Package) with a compact footprint, making it suitable for space-constrained applications.
- Dimensions: Typically around 1.0 x 0.5 x 0.3 inches (25.4 x 12.7 x 7.6 mm), but exact dimensions may vary slightly based on specific configurations.

9. Mounting Options:
- Designed for through-hole mounting, which provides ease of integration into various PCB designs.

## Features

- Compact Design: The LDU0716S500 is designed to occupy minimal board space, making it ideal for applications where size is a constraint.
- Wide Input Voltage Range: The ability to accept a broad range of input voltages allows for flexibility in design and compatibility with various power sources.
- High Efficiency: With efficiency ratings up to 85%, the LDU0716S500 minimizes energy loss and heat generation, contributing to a more reliable system.
- Robust Protection Mechanisms: The built-in overcurrent and thermal protection features enhance the reliability of the device, making it suitable for critical applications.
- Low Output Ripple: The low output ripple voltage ensures stable operation of sensitive electronic components powered by the converter.

## Applications

The XP Power LDU0716S500 is suitable for a wide range of applications, including but not limited to:

- Industrial Equipment: Used in control systems, sensors, and automation devices where reliable power conversion is essential.
- Telecommunications: Ideal for powering communication devices, routers, and other networking equipment.
- Medical Devices: Suitable for use in medical equipment that requires stable and reliable power, adhering to stringent safety and performance standards.
- Consumer Electronics: Can be used in various consumer devices that require efficient power management.

## Conclusion

The XP Power LDU0716S500 DC-DC converter is a versatile and efficient solution for a variety of power conversion needs. With its compact design, wide input voltage range, and robust protection features, it is well-suited for demanding applications in industrial, telecommunications, and medical fields. Its high efficiency and low output ripple further enhance its appeal, making it a reliable choice for engineers and designers looking for a dependable power solution.
LDU0716S500 Compare Parts
  • LDU0716S500 vs LDU5660S500
  • LDU0716S500 vs LDU5660S350
  • LDU0716S500 vs LDU5660S300
  • LDU0716S500 vs LDU5660S1000
  • LDU0716S500 vs LDU4860S700
  • LDU0716S500 vs LDU4860S500
  • LDU0716S500 vs LDU4860S350
  • LDU0716S500 vs LDU4860S250
  • LDU0716S500 vs LDU4860S150
  • LDU0716S500 vs LDU4860S1000
  • LDU0716S500 vs LDU2430S700
  • LDU0716S500 vs LDU2430S600
  • LDU0716S500 vs LDU2430S500
  • LDU0716S500 vs LDU2430S1000
  • LDU0716S500 vs LDU2030S700
  • LDU0716S500 vs LDU2030S500
  • LDU0716S500 vs LDU1416S700
  • LDU0716S500 vs LDU1416S1000
  • LDU0716S500 vs LDU0830S350
  • LDU0716S500 vs LDU0830S300
  • LDU0716S500 vs LDU0516S350
  • LDU0716S500 vs LDU0516S300
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.