LDU1416S700
LDU1416S700
Obsolete
Description:  LED SUPPLY CC BUCK 2-14V 700MA
Manufacturer:  XP Power
Datasheet:   LDU1416S700 Datasheet
History Price: Obsolete
In Stock: 39600
LDU1416S700 Specification
Specification
Part No
LDU1416S700
Category
Board Mount - LED Drivers
Manufacturer
XP Power
Series
LDU14
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
7V
Voltage - Input (Max)
16V
Voltage - Output
2 ~ 14V
Current - Output (Max)
700mA
Dimming
10 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 85℃
Mounting Type
0.93
Package / Case
Through Hole
Size / Dimension
8-DIP Module, 5 Leads
Approval Agency
0.50" L x 0.40" W x 0.27" H (12.7mm x 10.2mm x 6.9mm)
Power (Watts)
EN
Standard Number
-
LDU1416S700 PDF Datasheet
LDU1416S700 Related Parts
LDU0516S300
LDU0516S300
XP Power
LED SUPPLY CC BUCK 2-14V 300MA
LDU0516S350
LDU0516S350
XP Power
LED SUPPLY CC BUCK 2-14V 350MA
LDU0716S500
LDU0716S500
XP Power
LED SUPPLY CC BUCK 2-14V 500MA
LDU0830S300
LDU0830S300
XP Power
LED SUPPLY CC BUCK 2-28V 300MA
LDU0830S350
LDU0830S350
XP Power
LED SUPPLY CC BUCK 2-28V 350MA
LDU1416S1000
LDU1416S1000
XP Power
LED SUPPLY CC BUCK 2-14V 1000MA
LDU2030S500
LDU2030S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2030S700
LDU2030S700
XP Power
LED SUPPLY CC BUCK 2-28V 700MA
LDU2430S1000
LDU2430S1000
XP Power
LED SUPPLY CC BUCK 2-28V 1000MA
LDU2430S500
LDU2430S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2430S600
LDU2430S600
XP Power
LED SUPPLY CC BUCK 2-28V 600MA
LDU2430S700
LDU2430S700
XP Power
LED SUPPLY CC BUCK 2-28V 700MA
LDU1416S700 Description
The XP Power LDU1416S700 is a versatile and high-performance DC-DC converter designed for a range of industrial and commercial applications. Here is a detailed overview of its specifications and features:

## Overview

The LDU1416S700 is part of XP Power%27s LDU series, known for its reliability and efficiency in power conversion. This model is designed to convert a wide input voltage range into a stable output voltage, making it suitable for various electronic devices and systems.

## Key Specifications

- Input Voltage Range: The converter accepts a wide input voltage range from 4.5V to 14V DC. This flexibility allows it to work with different power sources and adapt to varying input conditions.

- Output Voltage: It provides a fixed output voltage of 5V DC. The output voltage is regulated to ensure consistent performance across different load conditions.

- Output Current: The device is capable of delivering a maximum output current of 3A. This current rating ensures that it can support a variety of loads, from small electronic circuits to larger systems.

- Power Output: The maximum output power of the LDU1416S700 is 15W, which is sufficient for powering a range of electronic components and devices.

- Efficiency: The converter boasts high efficiency, typically around 85%, which minimizes energy loss and reduces heat generation. This efficiency is crucial for maintaining performance and reliability in various operating environments.

- Thermal Management: The LDU1416S700 is designed with thermal protection features to prevent overheating. It can operate in temperatures ranging from -40°C to +85°C, making it suitable for use in harsh or variable thermal conditions.

- Regulation: It features excellent load and line regulation, ensuring stable output voltage despite fluctuations in input voltage or changes in load conditions.

- Size and Form Factor: The converter is compact, with dimensions of approximately 33.3mm x 24.4mm x 12.7mm. Its small size allows for easy integration into space-constrained applications.

- Protection Features: It includes built-in protection features such as over-current protection (OCP), over-voltage protection (OVP), and short-circuit protection (SCP) to enhance reliability and safeguard connected components.

- Safety and Compliance: The LDU1416S700 is designed to meet various safety standards and regulatory requirements, ensuring that it adheres to industry norms for quality and performance.

## Applications

The LDU1416S700 is ideal for use in a wide range of applications, including:
- Industrial Equipment: It can power various industrial devices and machinery that require reliable DC-DC conversion.
- Telecommunications: Suitable for use in communication equipment where stable power conversion is essential.
- Consumer Electronics: Can be integrated into consumer electronics that require a stable 5V power source.

In summary, the XP Power LDU1416S700 is a robust and efficient DC-DC converter with a wide input range, high output current, and comprehensive protection features. Its compact design and reliable performance make it a valuable component in numerous electronic and industrial applications.
LDU1416S700 Compare Parts
  • LDU1416S700 vs LDU5660S500
  • LDU1416S700 vs LDU5660S350
  • LDU1416S700 vs LDU5660S300
  • LDU1416S700 vs LDU5660S1000
  • LDU1416S700 vs LDU4860S700
  • LDU1416S700 vs LDU4860S500
  • LDU1416S700 vs LDU4860S350
  • LDU1416S700 vs LDU4860S250
  • LDU1416S700 vs LDU4860S150
  • LDU1416S700 vs LDU4860S1000
  • LDU1416S700 vs LDU2430S700
  • LDU1416S700 vs LDU2430S600
  • LDU1416S700 vs LDU2430S500
  • LDU1416S700 vs LDU2430S1000
  • LDU1416S700 vs LDU2030S700
  • LDU1416S700 vs LDU2030S500
  • LDU1416S700 vs LDU1416S1000
  • LDU1416S700 vs LDU0830S350
  • LDU1416S700 vs LDU0830S300
  • LDU1416S700 vs LDU0716S500
  • LDU1416S700 vs LDU0516S350
  • LDU1416S700 vs LDU0516S300
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.