Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Celduc Inc D31C2110
D31C2110
Active
Reed Relays
Description:
REED RELAY 1C/5V/DIODE
Manufacturer:
Celduc Inc
Datasheet:
D31C2110 Datasheet
History Price: $16.82398
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D31C2110 Specification
Specification
Part No
D31C2110
Category
Reed Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
250 mA
Switching Voltage
100VDC - Max
Coil Current
Non Latching
Coil Type
Diode
Features
PC Pin
Termination Style
-
Seal Rating
3.75 VDC
Must Operate Voltage
0.8 VDC
Must Release Voltage
1.5 ms
Operate Time
2 ms
Release Time
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Contact Material
25 mA
D31C2110 PDF Datasheet
D31C2110 Datasheet
Click and Download: D31C2110 Datasheet
D31C2110 Related Parts
D31A3100
Celduc Inc
REED RELAY 1A/5V
D31A7100
Celduc Inc
REED RELAY 1A/24V
D31A3110
Celduc Inc
REED RELAY 1A/5V/DIODE
D31A5100
Celduc Inc
REED RELAY 1A/12V
D31A7110
Celduc Inc
REED RELAY 1A/24V/DIODE
D31B3100
Celduc Inc
REED RELAY 1B/5V
D31B5100
Celduc Inc
REED RELAY 1B/12V
D31C2100
Celduc Inc
REED RELAY 1C/5V
D31C5100
Celduc Inc
REED RELAY 1C/12V
D31C5110
Celduc Inc
REED RELAY 1C/12V/DIODE
D31C7100
Celduc Inc
REED RELAY 1C/24V
D31C7110
Celduc Inc
REED RELAY 1C/24V/DIODE
D31C2110 Compare Parts
D31C2110 vs D31A3100
D31C2110 vs D31C7110
D31C2110 vs D31C7100
D31C2110 vs D31C5110
D31C2110 vs D31C5100
D31C2110 vs D31C2100
D31C2110 vs D31B5100
D31C2110 vs D31B3100
D31C2110 vs D31A7110
D31C2110 vs D31A5100
D31C2110 vs D31A3110
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.