SG541020
SG541020
Active
Description:  SSR RELAY SPST-NO 12A 115-253V
Manufacturer:  Celduc Inc
Datasheet:   SG541020 Datasheet
History Price: $298.60875
In Stock: 560
SG541020 Specification
Specification
Part No
SG541020
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
0 ~ 10VDC
Voltage - Load
115 V ~ 253 V
Load Current
0:00:00
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SG541020 PDF Datasheet
SG541020 Related Parts
SG541420
SG541420
Celduc Inc
SSR RELAY SPST-NO 12A 115-253V
SG544020
SG544020
Celduc Inc
SSR RELAY SPST-NO 40A 115-253V
SG544120
SG544120
Celduc Inc
SSR RELAY SPST-NO 40A 115-253V
SG564020
SG564020
Celduc Inc
SSR RELAY SPST-NO 40A 200-440V
SG564120
SG564120
Celduc Inc
SSR RELAY SPST-NO 40A 200-440V
SG564420
SG564420
Celduc Inc
SSR RELAY SPST-NO 40A 200-440V
SG541020 Compare Parts
  • SG541020 vs SG564120
  • SG541020 vs SG564020
  • SG541020 vs SG544120
  • SG541020 vs SG544020
  • SG541020 vs SG541420
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you