Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOBR965560-WF151
SOBR965560-WF151
Active
Solid State Relays
Description:
SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:
Celduc Inc
Datasheet:
SOBR965560-WF151 Datasheet
History Price: $129.57632
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOBR965560-WF151 Specification
Specification
Part No
SOBR965560-WF151
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Voltage - Input
-
Voltage - Load
-
Load Current
-
Termination Style
-
Package / Case
-
Supplier Device Package
-
SOBR965560-WF151 Related Parts
SOB542460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB544330
Celduc Inc
SSR RELAY SPST-NO 40A 12-275V
SOB562460
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SOB564330
Celduc Inc
SSR RELAY SPST-NO 40A 24-510V
SOB665300
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB763670
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SOB765670
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SOB767670
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB863860
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SOB865660
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB867640
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB942360
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOBR965560-WF151 Compare Parts
SOBR965560-WF151 vs SOBR965560-TH
SOBR965560-WF151 vs SOBR965560
SOBR965560-WF151 vs SOB967660
SOBR965560-WF151 vs SOB965660
SOBR965560-WF151 vs SOB965160-TH
SOBR965560-WF151 vs SOB965160
SOBR965560-WF151 vs SOB965060
SOBR965560-WF151 vs SOB96366WF
SOBR965560-WF151 vs SOB963660
SOBR965560-WF151 vs SOB962060
SOBR965560-WF151 vs SOB945360
SOBR965560-WF151 vs SOB943360
SOBR965560-WF151 vs SOB942660
SOBR965560-WF151 vs SOB942360
SOBR965560-WF151 vs SOB867640
SOBR965560-WF151 vs SOB865660
SOBR965560-WF151 vs SOB863860
SOBR965560-WF151 vs SOB767670
SOBR965560-WF151 vs SOB765670
SOBR965560-WF151 vs SOB763670
SOBR965560-WF151 vs SOB665300
SOBR965560-WF151 vs SOB564330
SOBR965560-WF151 vs SOB562460
SOBR965560-WF151 vs SOB544330
SOBR965560-WF151 vs SOB542460
SOBR965560-WF151 vs SOBR967560-WF151
SOBR965560-WF151 vs SOBR967560-TH
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent