Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC30S
AC30S
Active
Solid State Relays
Description:
SOP-8, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AC30S Datasheet
History Price: $5.14
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC30S Specification
Specification
Part No
AC30S
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
-
Voltage - Load
0 V ~ 400 V
Load Current
85 mA
Termination Style
Gull Wing
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SOP
AC30S PDF Datasheet
AC30S Datasheet
Click and Download: AC30S Datasheet
AC30S Related Parts
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37F-R1
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37S
Comus International
SSR RELAY SPST-NO 450MA 0-60V
AC30S Compare Parts
AC30S vs AC38S-Q
AC30S vs AC38S-Q
AC30S vs AC38F-R1
AC30S vs AC38F
AC30S vs AC38
AC30S vs AC38
AC30S vs AC37S-R1
AC30S vs AC37S
AC30S vs AC37S
AC30S vs AC37F-R1
AC30S vs AC37F
AC30S vs AC37
AC30S vs AC37
AC30S vs AC31S
AC30S vs AC31S
AC30S vs AC30S-R1
AC30S vs AC30F-R1
AC30S vs AC30F
AC30S vs AC30F
AC30S vs AC30
AC30S vs AC30
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.