CGSM-031A-G
CGSM-031A-G
Active
Description:  RELAY RF SPST-NO 500MA 3.3V
Manufacturer:  Comus International
Datasheet:   CGSM-031A-G Datasheet
History Price: $5.454
In Stock: 16000
CGSM-031A-G Specification
Specification
Part No
CGSM-031A-G
Category
Reed Relays
Manufacturer
Comus International
Series
CGSM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
3.3VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
120VAC, 170VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
Gull Wing
Termination Style
-
Seal Rating
2.5 VDC
Must Operate Voltage
0.4 VDC
Must Release Voltage
0.25 ms
Operate Time
0.05 ms
Release Time
-40℃ ~ 85℃
Operating Temperature
Ruthenium (Ru)
Contact Material
47.1 mA
CGSM-031A-G PDF Datasheet
CGSM-031A-G Related Parts
CGSM-031A-GTR
CGSM-031A-GTR
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-031A-J
CGSM-031A-J
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-031A-JTR
CGSM-031A-JTR
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-051A-G
CGSM-051A-G
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-GTR
CGSM-051A-GTR
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-J
CGSM-051A-J
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-JTR
CGSM-051A-JTR
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-031A-G Compare Parts
  • CGSM-031A-G vs CGSM-051A-J
  • CGSM-031A-G vs CGSM-051A-GTR
  • CGSM-031A-G vs CGSM-051A-G
  • CGSM-031A-G vs CGSM-031A-JTR
  • CGSM-031A-G vs CGSM-031A-J
  • CGSM-031A-G vs CGSM-031A-GTR
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery