CGSM-051A-JTR
CGSM-051A-JTR
Active
Description:  RELAY RF SPST-NO 500MA 5V
Manufacturer:  Comus International
History Price: $6.93
In Stock: 30800
CGSM-051A-JTR Specification
Specification
Part No
CGSM-051A-JTR
Category
Reed Relays
Manufacturer
Comus International
Series
CGSM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
120VAC, 170VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
J Lead
Termination Style
-
Seal Rating
3.8 VDC
Must Operate Voltage
0.4 VDC
Must Release Voltage
0.25 ms
Operate Time
0.05 ms
Release Time
-40℃ ~ 85℃
Operating Temperature
Ruthenium (Ru)
Contact Material
33.3 mA
CGSM-051A-JTR PDF Datasheet
CGSM-051A-JTR Related Parts
CGSM-031A-G
CGSM-031A-G
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-031A-GTR
CGSM-031A-GTR
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-031A-J
CGSM-031A-J
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-031A-JTR
CGSM-031A-JTR
Comus International
RELAY RF SPST-NO 500MA 3.3V
CGSM-051A-G
CGSM-051A-G
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-GTR
CGSM-051A-GTR
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-J
CGSM-051A-J
Comus International
RELAY RF SPST-NO 500MA 5V
CGSM-051A-JTR Compare Parts
  • CGSM-051A-JTR vs CGSM-051A-GTR
  • CGSM-051A-JTR vs CGSM-051A-G
  • CGSM-051A-JTR vs CGSM-031A-JTR
  • CGSM-051A-JTR vs CGSM-031A-J
  • CGSM-051A-JTR vs CGSM-031A-GTR
  • CGSM-051A-JTR vs CGSM-031A-G
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.