RR2P-ULCDC24V
RR2P-ULCDC24V
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  IDEC
History Price: $26.16
In Stock: 23600
RR2P-ULCDC24V Specification
Specification
Part No
RR2P-ULCDC24V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
60 mA
Coil Type
Non Latching
Features
Lighted Indicator, Test Button
Termination Style
Plug In, 8 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
19.2 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver (Ag)
RR2P-ULCDC24V PDF Datasheet
RR2P-ULCDC24V Related Parts
RR2BA-UAC120V
RR2BA-UAC120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RR2BA-UAC12V
RR2BA-UAC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2BA-UAC240V
RR2BA-UAC240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RR2BA-UDC110V
RR2BA-UDC110V
IDEC
RELAY GEN PURPOSE DPDT 10A 110V
RR2BA-UDC12V
RR2BA-UDC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2BA-UDC24V
RR2BA-UDC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RR2BA-UDC48V
RR2BA-UDC48V
IDEC
RELAY GEN PURPOSE DPDT 10A 48V
RR2BA-ULAC120V
RR2BA-ULAC120V
IDEC
RELAY GEN PURPOSE DPDT 10A 120V
RR2BA-ULAC240V
RR2BA-ULAC240V
IDEC
RELAY GEN PURPOSE DPDT 10A 240V
RR2BA-ULAC24V
RR2BA-ULAC24V
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
RR2BA-ULDC110V
RR2BA-ULDC110V
IDEC
RELAY GEN PURPOSE DPDT 10A 110V
RR2BA-ULDC12V
RR2BA-ULDC12V
IDEC
RELAY GEN PURPOSE DPDT 10A 12V
RR2P-ULCDC24V Compare Parts
  • RR2P-ULCDC24V vs RR2P-ULDC48V
  • RR2P-ULCDC24V vs RR2P-ULDC24V
  • RR2P-ULCDC24V vs RR2P-ULDC12V
  • RR2P-ULCDC24V vs RR2P-ULCAC24V
  • RR2P-ULCDC24V vs RR2P-ULCAC120V
  • RR2P-ULCDC24V vs RR2P-ULAC24V
  • RR2P-ULCDC24V vs RR2P-ULAC12V
  • RR2P-ULCDC24V vs RR2P-ULAC120V
  • RR2P-ULCDC24V vs RR2P-ULAC110V
  • RR2P-ULCDC24V vs RR2P-UDC6V
  • RR2P-ULCDC24V vs RR2P-UDC48V
  • RR2P-ULCDC24V vs RR2P-UDC24V
  • RR2P-ULCDC24V vs RR2P-UDC12V
  • RR2P-ULCDC24V vs RR2P-UDC110V
  • RR2P-ULCDC24V vs RR2P-UCAC120V
  • RR2P-ULCDC24V vs RR2P-UAC6V
  • RR2P-ULCDC24V vs RR2P-UAC50V
  • RR2P-ULCDC24V vs RR2P-UAC24V
  • RR2P-ULCDC24V vs RR2P-UAC240V
  • RR2P-ULCDC24V vs RR2P-UAC120V
  • RR2P-ULCDC24V vs RR2P-UAC100V
  • RR2P-ULCDC24V vs RR2KP-UDC6V
  • RR2P-ULCDC24V vs RR2KP-UDC48V
  • RR2P-ULCDC24V vs RR2KP-UDC24V
  • RR2P-ULCDC24V vs RR2KP-UDC12V
  • RR2P-ULCDC24V vs RR2KP-UDC110V
  • RR2P-ULCDC24V vs RR2KP-UAC6V
  • RR2P-ULCDC24V vs RR2KP-UAC24V
  • RR2P-ULCDC24V vs RR2KP-UAC240V
  • RR2P-ULCDC24V vs RR2KP-UAC120V
  • RR2P-ULCDC24V vs RR2BA-ULDC48V
  • RR2P-ULCDC24V vs RR2BA-ULDC12V
  • RR2P-ULCDC24V vs RR2BA-ULDC110V
  • RR2P-ULCDC24V vs RR2BA-ULAC24V
  • RR2P-ULCDC24V vs RR2BA-ULAC240V
  • RR2P-ULCDC24V vs RR2BA-ULAC120V
  • RR2P-ULCDC24V vs RR2BA-UDC48V
  • RR2P-ULCDC24V vs RR2BA-UDC24V
  • RR2P-ULCDC24V vs RR2BA-UDC12V
  • RR2P-ULCDC24V vs RR2BA-UDC110V
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.