PLA140
PLA140
Active
Description:  SSR RELAY SPST-NO 250MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA140 Datasheet
History Price: $5.03
In Stock: 11200
PLA140 Specification
Specification
Part No
PLA140
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
250 mA
Load Current
PC Pin
Termination Style
6-DIP (0.300", 7.62mm)
Package / Case
6-DIP
Supplier Device Package
0 V ~ 400 V
PLA140 PDF Datasheet
PLA140 Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA172P
PLA172P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA140 Compare Parts
  • PLA140 vs PLA192
  • PLA140 vs PLA191
  • PLA140 vs PLA190
  • PLA140 vs PLA172PTR
  • PLA140 vs PLA172P
  • PLA140 vs PLA171PTR
  • PLA140 vs PLA171P
  • PLA140 vs PLA170
  • PLA140 vs PLA160
  • PLA140 vs PLA150
  • PLA140 vs PLA143
  • PLA140 vs PLA140L
  • PLA140 vs PLA134
  • PLA140 vs PLA132
  • PLA140 vs PLA110L
  • PLA140 vs PLA110
  • PLA140 vs PLA194STR
  • PLA140 vs PLA194S
  • PLA140 vs PLA194
  • PLA140 vs PLA193STR
  • PLA140 vs PLA193S
  • PLA140 vs PLA193ESTR
  • PLA140 vs PLA193ES
  • PLA140 vs PLA193E
  • PLA140 vs PLA192STR
  • PLA140 vs PLA192S
  • PLA140 vs PLA192ESTR
  • PLA140 vs PLA192ES
  • PLA140 vs PLA192E
  • PLA140 vs PLA191STR
  • PLA140 vs PLA191S
  • PLA140 vs PLA190STR
  • PLA140 vs PLA190S
  • PLA140 vs PLA170STR
  • PLA140 vs PLA170S
  • PLA140 vs PLA160STR
  • PLA140 vs PLA160S
  • PLA140 vs PLA150STR
  • PLA140 vs PLA150S
  • PLA140 vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads