G3MC-201PL DC12
G3MC-201PL DC12
Obsolete
Description:  SSR RELAY SPST-NO 1A 75-264V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 23600
G3MC-201PL DC12 Specification
Specification
Part No
G3MC-201PL DC12
Category
Solid State Relays
Manufacturer
Omron Automation
Series
G3MC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
9.6 ~ 14.4VDC
Voltage - Load
75 V ~ 264 V
Load Current
1:00:00
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
G3MC-201PL DC12 PDF Datasheet
G3MC-201PL DC12 Related Parts
G3M-102PL-US DC24
G3M-102PL-US DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC12
G3M-102PL-US-4 DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC24
G3M-102PL-US-4 DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-102PL-US-4 DC5
G3M-102PL-US-4 DC5
Omron Automation
SSR RELAY SPST-NO 2A 75-132V
G3M-202PL DC12
G3M-202PL DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US DC12
G3M-202PL-US DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US DC24
G3M-202PL-US DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC12
G3M-202PL-US-4 DC12
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC24
G3M-202PL-US-4 DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-US-4 DC5
G3M-202PL-US-4 DC5
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-UTU DC5
G3M-202PL-UTU DC5
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3M-202PL-UTU-1-Z DC24
G3M-202PL-UTU-1-Z DC24
Omron Automation
SSR RELAY SPST-NO 2A 75-264V
G3MC-201PL DC12 Compare Parts
  • G3MC-201PL DC12 vs G3MC-202P-VD-1 DC24
  • G3MC-201PL DC12 vs G3MC-202P-VD-1 DC12
  • G3MC-201PL DC12 vs G3MC-202P-VD DC5
  • G3MC-201PL DC12 vs G3MC-202P-VD DC24
  • G3MC-201PL DC12 vs G3MC-202P-VD DC12
  • G3MC-201PL DC12 vs G3MC-202PL-VD-1 DC5V
  • G3MC-201PL DC12 vs G3MC-202PL-VD-1 DC24
  • G3MC-201PL DC12 vs G3MC-202PL-VD-1 DC12
  • G3MC-201PL DC12 vs G3MC-202PL-VD DC5
  • G3MC-201PL DC12 vs G3MC-202PL-VD DC24
  • G3MC-201PL DC12 vs G3MC-202PL-VD DC12
  • G3MC-201PL DC12 vs G3MC-202PL DC5
  • G3MC-201PL DC12 vs G3MC-202PL DC24
  • G3MC-201PL DC12 vs G3MC-202PL DC12
  • G3MC-201PL DC12 vs G3MC-202P DC5
  • G3MC-201PL DC12 vs G3MC-202P DC24
  • G3MC-201PL DC12 vs G3MC-202P DC12
  • G3MC-201PL DC12 vs G3MC-201P-VD DC5
  • G3MC-201PL DC12 vs G3MC-201P-VD DC24
  • G3MC-201PL DC12 vs G3MC-201P-VD DC12
  • G3MC-201PL DC12 vs G3MC-201PL-VD-1 DC24
  • G3MC-201PL DC12 vs G3MC-201PL-VD DC5
  • G3MC-201PL DC12 vs G3MC-201PL-VD DC24
  • G3MC-201PL DC12 vs G3MC-201PL-VD DC12
  • G3MC-201PL DC12 vs G3MC-201PL DC5
  • G3MC-201PL DC12 vs G3MC-201PL DC24
  • G3MC-201PL DC12 vs G3MC-201P DC5
  • G3MC-201PL DC12 vs G3MC-201P DC24
  • G3MC-201PL DC12 vs G3MC-201P DC12
  • G3MC-201PL DC12 vs G3MC-101P-VD DC5
  • G3MC-201PL DC12 vs G3MC-101P-VD DC24
  • G3MC-201PL DC12 vs G3MC-101P-VD DC12
  • G3MC-201PL DC12 vs G3MC-101PL-VD DC5
  • G3MC-201PL DC12 vs G3MC-101PL-VD DC24
  • G3MC-201PL DC12 vs G3MC-101PL-VD DC12
  • G3MC-201PL DC12 vs G3MC-101PL DC5
  • G3MC-201PL DC12 vs G3MC-101PL DC24
  • G3MC-201PL DC12 vs G3MC-101PL DC12
  • G3MC-201PL DC12 vs G3MC-101P DC5
  • G3MC-201PL DC12 vs G3MC-101P DC24
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.