P2RF08ESS
P2RF08ESS
Active
Description:  2 POLE CAGE CLAMP
Manufacturer:  Omron Automation
Datasheet:   P2RF08ESS Datasheet
History Price: $19.26
In Stock: 20800
P2RF08ESS Specification
Specification
Part No
P2RF08ESS
Category
Relay Sockets
Manufacturer
Omron Automation
Series
G2RS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
G2R-2-S Relays
P2RF08ESS Related Parts
P2R-057P
P2R-057P
Omron Automation
RELAY SOCKET 5 POS THROUGH HOLE
P2R-05A
P2R-05A
Omron Automation
RELAY SOCKET 5 POS PANEL MOUNT
P2R-05P
P2R-05P
Omron Automation
RELAY SOCKET 5 POS THROUGH HOLE
P2R-087P
P2R-087P
Omron Automation
RELAY SOCKET 8 POS THROUGH HOLE
P2R-08A
P2R-08A
Omron Automation
RELAY SOCKET 8 POS PANEL MOUNT
P2R-08P
P2R-08P
Omron Automation
RELAY SOCKET 8 POS THROUGH HOLE
P2RF-05
P2RF-05
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF-05-E
P2RF-05-E
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF05ESS
P2RF05ESS
Omron Automation
1 POLE CAGE CLAMP
P2RF-05-PU
P2RF-05-PU
Omron Automation
SOCKTFOR G2R-1-S(S) N H3RN-1-B
P2RF-05-S
P2RF-05-S
Omron Automation
RELAY SOCKET 5 POSITION DIN RAIL
P2RF-08
P2RF-08
Omron Automation
RELAY SOCKET 8 POSITION DIN RAIL
P2RF08ESS Compare Parts
  • P2RF08ESS vs P2RFZ-05-E
  • P2RF08ESS vs P2RF-08-S
  • P2RF08ESS vs P2RF-08-E
  • P2RF08ESS vs P2RF-08
  • P2RF08ESS vs P2RF-05-S
  • P2RF08ESS vs P2RF-05-PU
  • P2RF08ESS vs P2RF05ESS
  • P2RF08ESS vs P2RF-05-E
  • P2RF08ESS vs P2RF-05
  • P2RF08ESS vs P2R-08P
  • P2RF08ESS vs P2R-08A
  • P2RF08ESS vs P2R-087P
  • P2RF08ESS vs P2R-05P
  • P2RF08ESS vs P2R-05A
  • P2RF08ESS vs P2R-057P
  • P2RF08ESS vs P2RF-08-PU
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4