G5Q-14 DC12
G5Q-14 DC12
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Electronics
Datasheet:   G5Q-14 DC12 Datasheet
History Price: $1.6
In Stock: 26000
G5Q-14 DC12 Specification
Specification
Part No
G5Q-14 DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5Q
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
277VAC, 30VDC - Max
Coil Current
2770VA, 300 W
Coil Type
33.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
Class F
Must Release Voltage
9 VDC
Operating Temperature
0.6 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 105℃
G5Q-14 DC12 PDF Datasheet
G5Q-14 DC12 Related Parts
G5Q-1 DC12
G5Q-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 12V
G5Q-1 DC22
G5Q-1 DC22
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 22V
G5Q-1 DC24
G5Q-1 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 24V
G5Q-1 DC48
G5Q-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G5Q-1 DC5
G5Q-1 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 5V
G5Q-1 DC9
G5Q-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G5Q-14 DC18
G5Q-14 DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 18V
G5Q-14 DC22
G5Q-14 DC22
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 22V
G5Q-14 DC24
G5Q-14 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 24V
G5Q-14 DC48
G5Q-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G5Q-14 DC5
G5Q-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 5V
G5Q-14 DC9
G5Q-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G5Q-14 DC12 Compare Parts
  • G5Q-14 DC12 vs G5Q-1-HA DC24
  • G5Q-14 DC12 vs G5Q-1-HA DC12
  • G5Q-14 DC12 vs G5Q-1-EU DC5
  • G5Q-14 DC12 vs G5Q-1-EU DC24
  • G5Q-14 DC12 vs G5Q-1-EU DC12
  • G5Q-14 DC12 vs G5Q-1A-HA DC5
  • G5Q-14 DC12 vs G5Q-1A-HA DC24
  • G5Q-14 DC12 vs G5Q-1A-HA DC12
  • G5Q-14 DC12 vs G5Q-1A-EU DC24
  • G5Q-14 DC12 vs G5Q-1A-EU DC12
  • G5Q-14 DC12 vs G5Q-1A-EL-HA-VH DC24
  • G5Q-14 DC12 vs G5Q-1A-EL-HA-VH DC12
  • G5Q-14 DC12 vs G5Q-1A-EL2-HA-DC24
  • G5Q-14 DC12 vs G5Q-1A-EL2-HA-DC12
  • G5Q-14 DC12 vs G5Q1A4EUDC12
  • G5Q-14 DC12 vs G5Q-1A4-EU DC5
  • G5Q-14 DC12 vs G5Q-1A4-EU DC24
  • G5Q-14 DC12 vs G5Q-1A4-EL3-HA DC5
  • G5Q-14 DC12 vs G5Q-1A4-EL3-HA DC24
  • G5Q-14 DC12 vs G5Q-1A4-EL3-HA DC12
  • G5Q-14 DC12 vs G5Q-1A4-EL2-HA-DC24
  • G5Q-14 DC12 vs G5Q-1A4-EL2-HA-DC12
  • G5Q-14 DC12 vs G5Q-1A4-DC18
  • G5Q-14 DC12 vs G5Q-1A4 DC9
  • G5Q-14 DC12 vs G5Q-1A4 DC5
  • G5Q-14 DC12 vs G5Q-1A4 DC48
  • G5Q-14 DC12 vs G5Q-1A4 DC24
  • G5Q-14 DC12 vs G5Q-1A4 DC22
  • G5Q-14 DC12 vs G5Q-1A4 DC18
  • G5Q-14 DC12 vs G5Q-1A4 DC12
  • G5Q-14 DC12 vs G5Q-1A DC9
  • G5Q-14 DC12 vs G5Q-1A DC5
  • G5Q-14 DC12 vs G5Q-1A DC48
  • G5Q-14 DC12 vs G5Q-1A DC24
  • G5Q-14 DC12 vs G5Q-1A DC12
  • G5Q-14 DC12 vs G5Q-14-EU DC5
  • G5Q-14 DC12 vs G5Q-14-EU DC24
  • G5Q-14 DC12 vs G5Q-14-EU DC12
  • G5Q-14 DC12 vs G5Q-14-DC22
  • G5Q-14 DC12 vs G5Q-14 DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.