G5Q-14 DC24
G5Q-14 DC24
Active
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Omron Electronics
Datasheet:   G5Q-14 DC24 Datasheet
History Price: $1.64
In Stock: 25200
G5Q-14 DC24 Specification
Specification
Part No
G5Q-14 DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5Q
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
277VAC, 30VDC - Max
Coil Current
2770VA, 300 W
Coil Type
16.7 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
Class F
Must Release Voltage
18 VDC
Operating Temperature
1.2 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 105℃
G5Q-14 DC24 PDF Datasheet
G5Q-14 DC24 Related Parts
G5Q-1 DC12
G5Q-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 12V
G5Q-1 DC22
G5Q-1 DC22
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 22V
G5Q-1 DC24
G5Q-1 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 24V
G5Q-1 DC48
G5Q-1 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G5Q-1 DC5
G5Q-1 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 5V
G5Q-1 DC9
G5Q-1 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G5Q-14 DC12
G5Q-14 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 12V
G5Q-14 DC18
G5Q-14 DC18
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 18V
G5Q-14 DC22
G5Q-14 DC22
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 22V
G5Q-14 DC48
G5Q-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 48V
G5Q-14 DC5
G5Q-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 5V
G5Q-14 DC9
G5Q-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 10A 9V
G5Q-14 DC24 Description
The Omron Electronics G5Q-14 DC24 is a compact and reliable relay designed for various applications in industrial automation, control systems, and electronic devices. This relay is part of the G5Q series, which is known for its high performance, durability, and versatility. The G5Q-14 DC24 relay is particularly suited for switching applications where space is limited, and efficiency is crucial.

## General Description

The G5Q-14 DC24 is a general-purpose relay that features a single pole double throw (SPDT) configuration. It is designed to handle a variety of loads, making it suitable for controlling motors, lights, and other electrical devices. The relay operates on a DC voltage of 24V, making it compatible with many control systems and automation applications.

## Key Specifications

1. Relay Type:
- Configuration: SPDT (Single Pole Double Throw)
- Contact Arrangement: 1 Form C (1 Normally Open and 1 Normally Closed)

2. Coil Specifications:
- Coil Voltage: 24V DC
- Coil Resistance: Approximately 1,200 ohms (at 20°C)
- Coil Power Consumption: 0.5 W

3. Contact Ratings:
- Maximum Switching Voltage: 250V AC / 30V DC
- Maximum Switching Current: 10A (AC) / 10A (DC)
- Maximum Switching Power: 2,500 VA (AC) / 300 W (DC)

4. Contact Material:
- Silver alloy (Ag) for reliable conductivity and durability

5. Mechanical Life:
- Minimum: 10 million operations (without load)

6. Electrical Life:
- Minimum: 100,000 operations (at rated load)

7. Operating Temperature Range:
- Ambient Temperature: -40°C to +85°C

8. Dimensions:
- Size: 29.5 mm x 12.7 mm x 15.7 mm (L x W x H)
- Mounting: PCB mountable with standard pin configuration

9. Weight:
- Approximately 10 grams

## Features

- Compact Design: The G5Q-14 DC24 relay is designed to be compact, making it ideal for applications where space is a constraint.
- High Reliability: With a mechanical life of up to 10 million operations, this relay is built for durability and long-term performance.
- Versatile Applications: Suitable for a wide range of applications, including industrial automation, HVAC systems, and home appliances.
- Easy Integration: The relay's standard pin configuration allows for easy integration into existing systems and PCB designs.
- Low Power Consumption: With a coil power consumption of only 0.5 W, the G5Q-14 DC24 is energy-efficient, making it suitable for low-power applications.

## Applications

The Omron G5Q-14 DC24 relay is widely used in various applications, including:
- Industrial automation systems (control panels, machinery)
- HVAC systems (heating, ventilation, and air conditioning)
- Home appliances (washing machines, refrigerators)
- Lighting control systems
- Motor control applications

## Conclusion

The Omron Electronics G5Q-14 DC24 relay is a reliable and efficient solution for a wide range of switching applications. Its compact design, high reliability, and versatility make it an excellent choice for engineers and designers looking to implement effective control solutions in their projects. With its robust specifications and proven performance, the G5Q-14 DC24 is well-suited for both industrial and consumer applications, ensuring dependable operation in various environments.
G5Q-14 DC24 Compare Parts
  • G5Q-14 DC24 vs G5Q-1-HA DC24
  • G5Q-14 DC24 vs G5Q-1-HA DC12
  • G5Q-14 DC24 vs G5Q-1-EU DC5
  • G5Q-14 DC24 vs G5Q-1-EU DC24
  • G5Q-14 DC24 vs G5Q-1-EU DC12
  • G5Q-14 DC24 vs G5Q-1A-HA DC5
  • G5Q-14 DC24 vs G5Q-1A-HA DC24
  • G5Q-14 DC24 vs G5Q-1A-HA DC12
  • G5Q-14 DC24 vs G5Q-1A-EU DC24
  • G5Q-14 DC24 vs G5Q-1A-EU DC12
  • G5Q-14 DC24 vs G5Q-1A-EL-HA-VH DC24
  • G5Q-14 DC24 vs G5Q-1A-EL-HA-VH DC12
  • G5Q-14 DC24 vs G5Q-1A-EL2-HA-DC24
  • G5Q-14 DC24 vs G5Q-1A-EL2-HA-DC12
  • G5Q-14 DC24 vs G5Q1A4EUDC12
  • G5Q-14 DC24 vs G5Q-1A4-EU DC5
  • G5Q-14 DC24 vs G5Q-1A4-EU DC24
  • G5Q-14 DC24 vs G5Q-1A4-EL3-HA DC5
  • G5Q-14 DC24 vs G5Q-1A4-EL3-HA DC24
  • G5Q-14 DC24 vs G5Q-1A4-EL3-HA DC12
  • G5Q-14 DC24 vs G5Q-1A4-EL2-HA-DC24
  • G5Q-14 DC24 vs G5Q-1A4-EL2-HA-DC12
  • G5Q-14 DC24 vs G5Q-1A4-DC18
  • G5Q-14 DC24 vs G5Q-1A4 DC9
  • G5Q-14 DC24 vs G5Q-1A4 DC5
  • G5Q-14 DC24 vs G5Q-1A4 DC48
  • G5Q-14 DC24 vs G5Q-1A4 DC24
  • G5Q-14 DC24 vs G5Q-1A4 DC22
  • G5Q-14 DC24 vs G5Q-1A4 DC18
  • G5Q-14 DC24 vs G5Q-1A4 DC12
  • G5Q-14 DC24 vs G5Q-1A DC9
  • G5Q-14 DC24 vs G5Q-1A DC5
  • G5Q-14 DC24 vs G5Q-1A DC48
  • G5Q-14 DC24 vs G5Q-1A DC24
  • G5Q-14 DC24 vs G5Q-1A DC12
  • G5Q-14 DC24 vs G5Q-14-EU DC5
  • G5Q-14 DC24 vs G5Q-14-EU DC24
  • G5Q-14 DC24 vs G5Q-14-EU DC12
  • G5Q-14 DC24 vs G5Q-14-DC22
  • G5Q-14 DC24 vs G5Q-14 DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.