G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  Omron Electronics
History Price: $5.13
In Stock: 24800
G5RL-1A-E-LN DC12 Specification
Specification
Part No
G5RL-1A-E-LN DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
44.2 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
8.4 VDC
Operating Temperature
1.2 VDC
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RL-1A-E-LN DC12 PDF Datasheet
G5RL-1A-E-LN DC12 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-LN DC5
G5RL-1A-E-LN DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12 Description
The Omron Electronics G5RL-1A-E-LN DC12 is a compact and reliable relay designed for various applications in industrial automation, control systems, and consumer electronics. This relay is part of Omron's G5RL series, known for its high performance, durability, and versatility. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The G5RL-1A-E-LN DC12 is a general-purpose relay that utilizes a low-profile design, making it suitable for applications where space is limited. It is a single-pole, normally open (SPST-NO) relay that can handle a variety of loads, providing a reliable switching solution for both AC and DC circuits. The relay is particularly valued for its ability to switch low-level signals while also being capable of handling higher power loads.

## Key Specifications

1. Relay Type:
- SPST-NO (Single Pole Single Throw Normally Open)

2. Coil Voltage:
- 12 V DC, which allows for easy integration into low-voltage control circuits.

3. Coil Resistance:
- Approximately 240 ohms at 20°C, which helps determine the current required to energize the relay.

4. Contact Rating:
- Maximum switching current: 10 A
- Maximum switching voltage: 250 V AC / 30 V DC
- Maximum switching power: 2500 VA (AC) / 300 W (DC), making it suitable for a wide range of applications.

5. Contact Material:
- Silver alloy, which provides good conductivity and durability, ensuring reliable operation over time.

6. Operating Temperature Range:
- -40°C to +85°C, allowing the relay to function effectively in harsh environments.

7. Insulation Resistance:
- Minimum of 1000 MΩ at 500 V DC, ensuring good electrical isolation between the coil and contacts.

8. Dielectric Strength:
- 4000 V AC for 1 minute between coil and contacts, providing robust protection against electrical surges.

9. Relay Dimensions:
- Compact size: 29.5 mm x 12.7 mm x 15.7 mm, facilitating easy installation in space-constrained applications.

10. Weight:
- Approximately 10 grams, making it lightweight and easy to handle during assembly.

## Features

- Compact Design: The low-profile design of the G5RL-1A-E-LN DC12 allows for easy integration into various electronic devices and control panels.
- High Reliability: Designed for long-term use, the relay is built to withstand frequent switching cycles, ensuring consistent performance.
- Versatile Applications: Suitable for both AC and DC loads, making it a flexible choice for a wide range of applications.
- Easy Mounting: The relay can be easily mounted on PCBs or in relay sockets, simplifying the design and assembly process.

## Applications

The Omron G5RL-1A-E-LN DC12 relay is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for machinery, conveyors, and other automated processes where reliable switching is essential.
- Consumer Electronics: Employed in devices such as washing machines, refrigerators, and HVAC systems to control motors and other components.
- Telecommunications: Utilized in telecom equipment for switching signals and controlling power to various components.
- Lighting Control: Ideal for controlling lighting systems in commercial and residential applications, providing reliable on/off switching.
- Home Appliances: Commonly found in various home appliances where control of electrical loads is required.

## Conclusion

The Omron Electronics G5RL-1A-E-LN DC12 relay is a versatile and reliable component that meets the demands of modern electronic applications. With its compact design, high contact ratings, and robust features, it is an excellent choice for designers looking to implement effective switching solutions in their systems. Whether in industrial automation, consumer electronics, or telecommunications, this relay provides the necessary specifications to ensure optimal performance and reliability.
G5RL-1A-E-LN DC12 Compare Parts
  • G5RL-1A-E-LN DC12 vs G5RL-U1-E-DC12
  • G5RL-1A-E-LN DC12 vs G5RLU-1-E DC6
  • G5RL-1A-E-LN DC12 vs G5RLU-1-E DC5
  • G5RL-1A-E-LN DC12 vs G5RLU-1-E DC3
  • G5RL-1A-E-LN DC12 vs G5RL-U1A-EL-HA DC5
  • G5RL-1A-E-LN DC12 vs G5RL-U1A-EL-HA DC24
  • G5RL-1A-E-LN DC12 vs G5RL-U1A-EL-HA DC12
  • G5RL-1A-E-LN DC12 vs G5RL-U1A-E-DC24
  • G5RL-1A-E-LN DC12 vs G5RL-U1A-E-DC12
  • G5RL-1A-E-LN DC12 vs G5RLU-1A-E DC6
  • G5RL-1A-E-LN DC12 vs G5RLU-1A-E DC5
  • G5RL-1A-E-LN DC12 vs G5RLU-1A-E DC3
  • G5RL-1A-E-LN DC12 vs G5RL-K1-E-DC5
  • G5RL-1A-E-LN DC12 vs G5RL-K1-E-DC24
  • G5RL-1A-E-LN DC12 vs G5RL-K1-E-DC12
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-EL-HA DC5
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-EL-HA DC24
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-EL-HA DC12
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-E-DC5
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-E-DC24
  • G5RL-1A-E-LN DC12 vs G5RL-K1A-E-DC12
  • G5RL-1A-E-LN DC12 vs G5RL-1-E-HR DC5
  • G5RL-1A-E-LN DC12 vs G5RL-1-E-HR DC48
  • G5RL-1A-E-LN DC12 vs G5RL-1-E-HR DC24
  • G5RL-1A-E-LN DC12 vs G5RL-1-E-HR DC12
  • G5RL-1A-E-LN DC12 vs G5RL-1-E AC24
  • G5RL-1A-E-LN DC12 vs G5RL-1-E AC230/240
  • G5RL-1A-E-LN DC12 vs G5RL-1-E AC115/120
  • G5RL-1A-E-LN DC12 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RL-1A-E-LN DC12 vs G5RL-1A-LN DC5
  • G5RL-1A-E-LN DC12 vs G5RL-1A-LN DC24
  • G5RL-1A-E-LN DC12 vs G5RL-1A-LN DC12
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-TV8 DC5
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-TV8 DC48
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-TV8 DC24
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-TV8 DC12
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-LN DC5
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-LN DC24
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-HR DC5
  • G5RL-1A-E-LN DC12 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.