G5RL-1A-E-LN DC5
G5RL-1A-E-LN DC5
Active
Description:  RELAY GEN PURPOSE SPST 16A 5V
Manufacturer:  Omron Electronics
History Price: $5.13
In Stock: 7600
G5RL-1A-E-LN DC5 Specification
Specification
Part No
G5RL-1A-E-LN DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
106 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
3.5 VDC
Operating Temperature
0.5 VDC
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RL-1A-E-LN DC5 PDF Datasheet
G5RL-1A-E-LN DC5 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-LN DC5 Compare Parts
  • G5RL-1A-E-LN DC5 vs G5RL-U1-E-DC12
  • G5RL-1A-E-LN DC5 vs G5RLU-1-E DC6
  • G5RL-1A-E-LN DC5 vs G5RLU-1-E DC5
  • G5RL-1A-E-LN DC5 vs G5RLU-1-E DC3
  • G5RL-1A-E-LN DC5 vs G5RL-U1A-EL-HA DC5
  • G5RL-1A-E-LN DC5 vs G5RL-U1A-EL-HA DC24
  • G5RL-1A-E-LN DC5 vs G5RL-U1A-EL-HA DC12
  • G5RL-1A-E-LN DC5 vs G5RL-U1A-E-DC24
  • G5RL-1A-E-LN DC5 vs G5RL-U1A-E-DC12
  • G5RL-1A-E-LN DC5 vs G5RLU-1A-E DC6
  • G5RL-1A-E-LN DC5 vs G5RLU-1A-E DC5
  • G5RL-1A-E-LN DC5 vs G5RLU-1A-E DC3
  • G5RL-1A-E-LN DC5 vs G5RL-K1-E-DC5
  • G5RL-1A-E-LN DC5 vs G5RL-K1-E-DC24
  • G5RL-1A-E-LN DC5 vs G5RL-K1-E-DC12
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-EL-HA DC5
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-EL-HA DC24
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-EL-HA DC12
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-E-DC5
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-E-DC24
  • G5RL-1A-E-LN DC5 vs G5RL-K1A-E-DC12
  • G5RL-1A-E-LN DC5 vs G5RL-1-E-HR DC5
  • G5RL-1A-E-LN DC5 vs G5RL-1-E-HR DC48
  • G5RL-1A-E-LN DC5 vs G5RL-1-E-HR DC24
  • G5RL-1A-E-LN DC5 vs G5RL-1-E-HR DC12
  • G5RL-1A-E-LN DC5 vs G5RL-1-E AC24
  • G5RL-1A-E-LN DC5 vs G5RL-1-E AC230/240
  • G5RL-1A-E-LN DC5 vs G5RL-1-E AC115/120
  • G5RL-1A-E-LN DC5 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RL-1A-E-LN DC5 vs G5RL-1A-LN DC5
  • G5RL-1A-E-LN DC5 vs G5RL-1A-LN DC24
  • G5RL-1A-E-LN DC5 vs G5RL-1A-LN DC12
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-TV8 DC5
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-TV8 DC48
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-TV8 DC24
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-TV8 DC12
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-LN DC24
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-LN DC12
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-HR DC5
  • G5RL-1A-E-LN DC5 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.