G5RL-U1-E-DC12
G5RL-U1-E-DC12
Active
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  Omron Electronics
History Price: $4.49
In Stock: 29200
G5RL-U1-E-DC12 Specification
Specification
Part No
G5RL-U1-E-DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL-U
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
50 mA
Features
Latching, Single Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
8.4 VDC
Operating Temperature
-
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RL-U1-E-DC12 PDF Datasheet
G5RL-U1-E-DC12 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-U1-E-DC12 Description
The Omron Electronics G5RL-U1-E-DC12 is a compact relay designed for various applications in industrial and commercial settings. This relay is part of the G5RL series, which is known for its reliability and versatility. Below is a detailed introduction to the G5RL-U1-E-DC12, including its specifications and parameters.

## Overview

The G5RL-U1-E-DC12 is a general-purpose relay that features a compact design, making it suitable for applications where space is limited. It is particularly well-suited for controlling loads in automation systems, HVAC equipment, and other electronic devices. The relay is designed to provide a reliable switching solution with a long operational life.

## Key Features

1. Compact Size: The relay's small footprint allows for easy integration into various systems and panels.
2. High Switching Capacity: It can handle significant loads, making it suitable for a wide range of applications.
3. DC Coil Voltage: The G5RL-U1-E-DC12 operates with a 12V DC coil, which is common in many electronic control systems.
4. LED Indicator: Some models may include an LED indicator for easy status monitoring.
5. Sealed Construction: The relay is designed to be resistant to dust and moisture, enhancing its durability in harsh environments.

## Specifications

- Model Number: G5RL-U1-E-DC12
- Coil Voltage: 12V DC
- Coil Resistance: Approximately 240 ohms
- Coil Power Consumption: 0.5W
- Contact Configuration: SPDT (Single Pole Double Throw)
- Contact Rating:
- AC: 10A at 250V AC
- DC: 10A at 30V DC
- Maximum Switching Voltage: 250V AC / 30V DC
- Maximum Switching Current: 10A
- Insulation Resistance: 1000MΩ at 500V DC
- Dielectric Strength: 4000V AC for 1 minute between coil and contacts
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -40°C to +100°C
- Life Expectancy:
- Mechanical: 10 million operations
- Electrical: 100,000 operations at rated load
- Weight: Approximately 10 grams

## Applications

The G5RL-U1-E-DC12 relay is widely used in various applications, including:

- Industrial Automation: For controlling motors, solenoids, and other devices in manufacturing processes.
- HVAC Systems: To manage heating, ventilation, and air conditioning equipment.
- Home Appliances: In devices such as washing machines, refrigerators, and other household electronics.
- Control Panels: As part of control systems in electrical panels for various industrial applications.

## Conclusion

The Omron Electronics G5RL-U1-E-DC12 relay is a versatile and reliable component that meets the demands of various applications. Its compact design, high switching capacity, and robust construction make it an ideal choice for both industrial and commercial use. With its proven performance and durability, the G5RL-U1-E-DC12 continues to be a popular choice among engineers and designers in the field of electronics.
G5RL-U1-E-DC12 Compare Parts
  • G5RL-U1-E-DC12 vs G5RLU-1-E DC6
  • G5RL-U1-E-DC12 vs G5RLU-1-E DC5
  • G5RL-U1-E-DC12 vs G5RLU-1-E DC3
  • G5RL-U1-E-DC12 vs G5RL-U1A-EL-HA DC5
  • G5RL-U1-E-DC12 vs G5RL-U1A-EL-HA DC24
  • G5RL-U1-E-DC12 vs G5RL-U1A-EL-HA DC12
  • G5RL-U1-E-DC12 vs G5RL-U1A-E-DC24
  • G5RL-U1-E-DC12 vs G5RL-U1A-E-DC12
  • G5RL-U1-E-DC12 vs G5RLU-1A-E DC6
  • G5RL-U1-E-DC12 vs G5RLU-1A-E DC5
  • G5RL-U1-E-DC12 vs G5RLU-1A-E DC3
  • G5RL-U1-E-DC12 vs G5RL-K1-E-DC5
  • G5RL-U1-E-DC12 vs G5RL-K1-E-DC24
  • G5RL-U1-E-DC12 vs G5RL-K1-E-DC12
  • G5RL-U1-E-DC12 vs G5RL-K1A-EL-HA DC5
  • G5RL-U1-E-DC12 vs G5RL-K1A-EL-HA DC24
  • G5RL-U1-E-DC12 vs G5RL-K1A-EL-HA DC12
  • G5RL-U1-E-DC12 vs G5RL-K1A-E-DC5
  • G5RL-U1-E-DC12 vs G5RL-K1A-E-DC24
  • G5RL-U1-E-DC12 vs G5RL-K1A-E-DC12
  • G5RL-U1-E-DC12 vs G5RL-1-E-HR DC5
  • G5RL-U1-E-DC12 vs G5RL-1-E-HR DC48
  • G5RL-U1-E-DC12 vs G5RL-1-E-HR DC24
  • G5RL-U1-E-DC12 vs G5RL-1-E-HR DC12
  • G5RL-U1-E-DC12 vs G5RL-1-E AC24
  • G5RL-U1-E-DC12 vs G5RL-1-E AC230/240
  • G5RL-U1-E-DC12 vs G5RL-1-E AC115/120
  • G5RL-U1-E-DC12 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RL-U1-E-DC12 vs G5RL-1A-LN DC5
  • G5RL-U1-E-DC12 vs G5RL-1A-LN DC24
  • G5RL-U1-E-DC12 vs G5RL-1A-LN DC12
  • G5RL-U1-E-DC12 vs G5RL-1A-E-TV8 DC5
  • G5RL-U1-E-DC12 vs G5RL-1A-E-TV8 DC48
  • G5RL-U1-E-DC12 vs G5RL-1A-E-TV8 DC24
  • G5RL-U1-E-DC12 vs G5RL-1A-E-TV8 DC12
  • G5RL-U1-E-DC12 vs G5RL-1A-E-LN DC5
  • G5RL-U1-E-DC12 vs G5RL-1A-E-LN DC24
  • G5RL-U1-E-DC12 vs G5RL-1A-E-LN DC12
  • G5RL-U1-E-DC12 vs G5RL-1A-E-HR DC5
  • G5RL-U1-E-DC12 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.