☰
G5RL-U1-E-DC24
G5RL-U1-E-DC24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Omron Electronics
History Price: $4.49
In Stock: 16480
G5RL-U1-E-DC24 Specification
Specification
Part No
G5RL-U1-E-DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL-U
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
25 mA
Features
Latching, Single Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
16.8 VDC
Operating Temperature
-
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RL-U1-E-DC24 PDF Datasheet
G5RL-U1-E-DC24 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-U1-E-DC24 Compare Parts
  • G5RL-U1-E-DC24 vs G5RLU-1-E DC6
  • G5RL-U1-E-DC24 vs G5RLU-1-E DC5
  • G5RL-U1-E-DC24 vs G5RLU-1-E DC3
  • G5RL-U1-E-DC24 vs G5RL-U1A-EL-HA DC5
  • G5RL-U1-E-DC24 vs G5RL-U1A-EL-HA DC24
  • G5RL-U1-E-DC24 vs G5RL-U1A-EL-HA DC12
  • G5RL-U1-E-DC24 vs G5RL-U1A-E-DC24
  • G5RL-U1-E-DC24 vs G5RL-U1A-E-DC12
  • G5RL-U1-E-DC24 vs G5RLU-1A-E DC6
  • G5RL-U1-E-DC24 vs G5RLU-1A-E DC5
  • G5RL-U1-E-DC24 vs G5RLU-1A-E DC3
  • G5RL-U1-E-DC24 vs G5RL-K1-E-DC5
  • G5RL-U1-E-DC24 vs G5RL-K1-E-DC24
  • G5RL-U1-E-DC24 vs G5RL-K1-E-DC12
  • G5RL-U1-E-DC24 vs G5RL-K1A-EL-HA DC5
  • G5RL-U1-E-DC24 vs G5RL-K1A-EL-HA DC24
  • G5RL-U1-E-DC24 vs G5RL-K1A-EL-HA DC12
  • G5RL-U1-E-DC24 vs G5RL-K1A-E-DC5
  • G5RL-U1-E-DC24 vs G5RL-K1A-E-DC24
  • G5RL-U1-E-DC24 vs G5RL-K1A-E-DC12
  • G5RL-U1-E-DC24 vs G5RL-1-E-HR DC5
  • G5RL-U1-E-DC24 vs G5RL-1-E-HR DC48
  • G5RL-U1-E-DC24 vs G5RL-1-E-HR DC24
  • G5RL-U1-E-DC24 vs G5RL-1-E-HR DC12
  • G5RL-U1-E-DC24 vs G5RL-1-E AC24
  • G5RL-U1-E-DC24 vs G5RL-1-E AC230/240
  • G5RL-U1-E-DC24 vs G5RL-1-E AC115/120
  • G5RL-U1-E-DC24 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RL-U1-E-DC24 vs G5RL-1A-LN DC5
  • G5RL-U1-E-DC24 vs G5RL-1A-LN DC24
  • G5RL-U1-E-DC24 vs G5RL-1A-LN DC12
  • G5RL-U1-E-DC24 vs G5RL-1A-E-TV8 DC5
  • G5RL-U1-E-DC24 vs G5RL-1A-E-TV8 DC48
  • G5RL-U1-E-DC24 vs G5RL-1A-E-TV8 DC24
  • G5RL-U1-E-DC24 vs G5RL-1A-E-TV8 DC12
  • G5RL-U1-E-DC24 vs G5RL-1A-E-LN DC5
  • G5RL-U1-E-DC24 vs G5RL-1A-E-LN DC24
  • G5RL-U1-E-DC24 vs G5RL-1A-E-LN DC12
  • G5RL-U1-E-DC24 vs G5RL-1A-E-HR DC5
  • G5RL-U1-E-DC24 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks