G6EK-134PL-ST-US-DC5
G6EK-134PL-ST-US-DC5
Active
Description:  RELAY GENERAL PURPOSE SPDT 2A 5V
Manufacturer:  Omron Electronics
History Price: $5.1766
In Stock: 9360
G6EK-134PL-ST-US-DC5 Specification
Specification
Part No
G6EK-134PL-ST-US-DC5
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6E
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Coil Current
-
Coil Type
PC Pin
Features
Sealed - Fully
Termination Style
-
Seal Rating
3.5 VDC
Coil Insulation
-
Must Operate Voltage
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Operate Time
General Purpose
Release Time
2:00:00
Operating Temperature
79.4 mA
Contact Material
5 ms
G6EK-134PL-ST-US-DC5 PDF Datasheet
G6EK-134PL-ST-US-DC5 Related Parts
G6E-134PL-ST-US DC3
G6E-134PL-ST-US DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 3V
G6E-134PL-ST-US-DC12
G6E-134PL-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-L-ST-USDC24
G6E-134P-L-ST-USDC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134PL-ST-US-DC5
G6E-134PL-ST-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 5V
G6E-134PL-ST-US-DC9
G6E-134PL-ST-US-DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 9V
G6E-134PL-US DC48
G6E-134PL-US DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC12
G6E-134P-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-ST-US-DC24
G6E-134P-ST-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134P-ST-US-DC3
G6E-134P-ST-US-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 3V
G6E-134P-ST-US-DC48
G6E-134P-ST-US-DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC5
G6E-134P-ST-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 5V
G6E-134P-ST-US-DC6
G6E-134P-ST-US-DC6
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 6V
G6EK-134PL-ST-US-DC5 Compare Parts
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US-DC6
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US-DC5
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US-DC3
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US-DC24
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US-DC12
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-US DC1.5
  • G6EK-134PL-ST-US-DC5 vs G6EK-134P-ST-1-USDC3
  • G6EK-134PL-ST-US-DC5 vs G6EK-134PL-ST-US-DC6
  • G6EK-134PL-ST-US-DC5 vs G6EK-134PL-ST-US-DC3
  • G6EK-134PL-ST-US-DC5 vs G6EK-134PL-ST-US-DC24
  • G6EK-134PL-ST-US-DC5 vs G6EK-134PL-ST-US-DC12
  • G6EK-134PL-ST-US-DC5 vs G6E-194P-ST-USDC12
  • G6EK-134PL-ST-US-DC5 vs G6E134PUSDC9
  • G6EK-134PL-ST-US-DC5 vs G6E134PUSDC3
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-US DC5
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-US DC48
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-US DC24
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-US DC12
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-H-DC48
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC9
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC6
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC5
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC48
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC3
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC24
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-ST-US-DC12
  • G6EK-134PL-ST-US-DC5 vs G6E-134PL-US DC48
  • G6EK-134PL-ST-US-DC5 vs G6E-134PL-ST-US-DC9
  • G6EK-134PL-ST-US-DC5 vs G6E-134PL-ST-US-DC5
  • G6EK-134PL-ST-US-DC5 vs G6E-134P-L-ST-USDC24
  • G6EK-134PL-ST-US-DC5 vs G6E-134PL-ST-US-DC12
  • G6EK-134PL-ST-US-DC5 vs G6E-134PL-ST-US DC3
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.