Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G7EB-1AP1-E DC12
G7EB-1AP1-E DC12
Active
Power Relays, Over 2 Amps
Description:
120A, 800VAC CARRY CURRENT PCB R
Manufacturer:
Omron Electronics
Datasheet:
G7EB-1AP1-E DC12 Datasheet
History Price: $36.75
In Stock: 36080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G7EB-1AP1-E DC12 Specification
Specification
Part No
G7EB-1AP1-E DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7EB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
Switching Voltage
800VAC, 60VDC - Max
Coil Current
80000VA, 6000W
Coil Type
235.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin, Quick Connect
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
9 VDC
Operating Temperature
0.6 VDC
Contact Material
30 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 85℃
G7EB-1AP1-E DC12 PDF Datasheet
G7EB-1AP1-E DC12 Datasheet
Click and Download: G7EB-1AP1-E DC12 Datasheet
G7EB-1AP1-E DC12 Related Parts
G7EB-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1A-E DC24
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1AP1 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1AP1-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1AP1-E DC12 Compare Parts
G7EB-1AP1-E DC12 vs G7EB-1AP1 DC24
G7EB-1AP1-E DC12 vs G7EB-1AP1 DC12
G7EB-1AP1-E DC12 vs G7EB-1A-E DC24
G7EB-1AP1-E DC12 vs G7EB-1A-E DC12
G7EB-1AP1-E DC12 vs G7EB-1A DC24
G7EB-1AP1-E DC12 vs G7EB-1A DC12
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods