2963747
2963747
Active
Description:  RELAY SAFETY 7PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2963747 Datasheet
History Price: $165.86
In Stock: 37200
2963747 Specification
Specification
Part No
2963747
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
230VAC, 230VDC - Max
Features
-
Termination Style
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
20 ms
Release Time
20 ms
Operating Temperature
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
2963747 PDF Datasheet
2963747 Related Parts
2961574
2961574
Phoenix Contact
RELAY GEN PURPOSE
2963705
2963705
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963718
2963718
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963721
2963721
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963734
2963734
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2963750
2963750
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963763
2963763
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963776
2963776
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2963802
2963802
Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
2963912
2963912
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
2963925
2963925
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2963938
2963938
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963747 Compare Parts
  • 2963747 vs 2963983
  • 2963747 vs 2963970
  • 2963747 vs 2963954
  • 2963747 vs 2963941
  • 2963747 vs 2963938
  • 2963747 vs 2963925
  • 2963747 vs 2963912
  • 2963747 vs 2963802
  • 2963747 vs 2963776
  • 2963747 vs 2963763
  • 2963747 vs 2963750
  • 2963747 vs 2963734
  • 2963747 vs 2963721
  • 2963747 vs 2963718
  • 2963747 vs 2963705
  • 2963747 vs 2961574
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received