2980678
2980678
Active
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2980678 Datasheet
History Price: $86.1
In Stock: 400
2980678 Specification
Specification
Part No
2980678
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
24VDC
Voltage - Load
12 V ~ 300 V
Load Current
1:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2980678 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982113
2982113
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2980678 Description
The Phoenix Contact 2980678 is a high-quality terminal block designed for efficient electrical connections in various industrial applications. Known for its reliability and versatility, this terminal block is part of Phoenix Contact's extensive range of products that cater to automation, control, and electrical engineering needs. Below is a detailed overview of the specifications and features of the Phoenix Contact 2980678 terminal block.

## Specifications

1. Product Type:
- The Phoenix Contact 2980678 is a terminal block, specifically designed for connecting wires and cables in electrical installations. It is part of the "COMBICON" series, which is known for its modular design and ease of use.

2. Design and Construction:
- Material: The terminal block is constructed from high-quality thermoplastic material, which provides excellent insulation properties and mechanical strength. The material is also resistant to various environmental factors, ensuring durability in industrial settings.
- Color: The terminal block typically comes in a gray color, which is standard for many terminal blocks, allowing for easy identification and organization in control panels.

3. Electrical Characteristics:
- Rated Voltage: The terminal block is rated for a maximum voltage of 400V, making it suitable for a wide range of applications in industrial and commercial environments.
- Rated Current: It has a rated current capacity of up to 24A, allowing it to handle significant electrical loads without overheating or failure.
- Wire Size: The terminal block accommodates wire sizes ranging from 0.5 mm² to 2.5 mm², providing flexibility for various wiring configurations.

4. Connection Technology:
- The 2980678 terminal block utilizes a screw connection method, which ensures a secure and reliable connection for the wires. This type of connection is favored in many industrial applications due to its robustness and ease of maintenance.

5. Mounting Options:
- The terminal block is designed for DIN rail mounting, which is a standard practice in industrial control panels. This allows for easy installation and organization of multiple terminal blocks in a compact space.

6. Dimensions:
- The dimensions of the terminal block are compact, typically measuring around 6.2 mm in width, which allows for efficient use of space on the DIN rail. The height and depth are designed to fit standard mounting requirements.

7. Environmental Ratings:
- The terminal block is designed to operate in a wide temperature range, typically from -40°C to +100°C, making it suitable for various environmental conditions, including extreme temperatures.
- It also has a degree of protection rating of IP20, indicating that it is protected against solid objects larger than 12.5 mm but not against water. This makes it suitable for indoor use in controlled environments.

8. Standards and Certifications:
- The Phoenix Contact 2980678 terminal block complies with various international standards, ensuring its reliability and safety in electrical installations. This includes compliance with IEC and UL standards, which are critical for industrial applications.

9. Applications:
- The terminal block is widely used in various applications, including:
- Control panels
- Automation systems
- Electrical distribution
- Industrial machinery
- Building automation

## Conclusion

The Phoenix Contact 2980678 terminal block is a reliable and versatile component designed for efficient electrical connections in industrial applications. With its robust construction, high electrical ratings, and ease of installation, it is an excellent choice for engineers and technicians looking to ensure safe and effective wiring solutions. Its compatibility with DIN rail mounting and adherence to international standards further enhance its appeal for use in a wide range of applications, making it a valuable addition to any electrical installation.
2980678 Compare Parts
  • 2980678 vs 2982760
  • 2980678 vs 2982728
  • 2980678 vs 2982715
  • 2980678 vs 2982702
  • 2980678 vs 2982663
  • 2980678 vs 2982650
  • 2980678 vs 2982647
  • 2980678 vs 2982634
  • 2980678 vs 2982511
  • 2980678 vs 2982210
  • 2980678 vs 2982171
  • 2980678 vs 2982168
  • 2980678 vs 2982139
  • 2980678 vs 2982113
  • 2980678 vs 2982100
  • 2980678 vs 2980717
  • 2980678 vs 2980694
  • 2980678 vs 2980681
  • 2980678 vs 2980665
  • 2980678 vs 2980636
  • 2980678 vs 2980610
  • 2980678 vs 2980157
  • 2980678 vs 2980144
  • 2980678 vs 2980050
  • 2980678 vs 2980047
  • 2980678 vs 2982676
  • 2980678 vs 2982605
  • 2980678 vs 2982566
  • 2980678 vs 2982540
  • 2980678 vs 2982524
  • 2980678 vs 2982126
  • 2980678 vs 2980885
  • 2980678 vs 2980872
  • 2980678 vs 2980869
  • 2980678 vs 2980856
  • 2980678 vs 2980843
  • 2980678 vs 2980830
  • 2980678 vs 2980827
  • 2980678 vs 2980814
  • 2980678 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you