2980843
2980843
Obsolete
Description:  SSR RELAY SPST-NO 1A 12-300V
Manufacturer:  Phoenix Contact
Datasheet:   2980843 Datasheet
History Price: Obsolete
In Stock: 48000
2980843 Specification
Specification
Part No
2980843
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
60VDC
Voltage - Load
12 V ~ 300 V
Load Current
1:00:00
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
2980843 PDF Datasheet
2980843 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2980843 Compare Parts
  • 2980843 vs 2982760
  • 2980843 vs 2982728
  • 2980843 vs 2982715
  • 2980843 vs 2982702
  • 2980843 vs 2982663
  • 2980843 vs 2982650
  • 2980843 vs 2982647
  • 2980843 vs 2982634
  • 2980843 vs 2982511
  • 2980843 vs 2982210
  • 2980843 vs 2982171
  • 2980843 vs 2982168
  • 2980843 vs 2982139
  • 2980843 vs 2982113
  • 2980843 vs 2982100
  • 2980843 vs 2980717
  • 2980843 vs 2980694
  • 2980843 vs 2980681
  • 2980843 vs 2980678
  • 2980843 vs 2980665
  • 2980843 vs 2980636
  • 2980843 vs 2980610
  • 2980843 vs 2980157
  • 2980843 vs 2980144
  • 2980843 vs 2980050
  • 2980843 vs 2980047
  • 2980843 vs 2982676
  • 2980843 vs 2982605
  • 2980843 vs 2982566
  • 2980843 vs 2982540
  • 2980843 vs 2982524
  • 2980843 vs 2982126
  • 2980843 vs 2980885
  • 2980843 vs 2980872
  • 2980843 vs 2980869
  • 2980843 vs 2980856
  • 2980843 vs 2980830
  • 2980843 vs 2980827
  • 2980843 vs 2980814
  • 2980843 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you