84134220
84134220
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84134220 Datasheet
History Price: $76.77
In Stock: 28000
84134220 Specification
Specification
Part No
84134220
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
84134220 PDF Datasheet
84134220 Related Parts
84134000
84134000
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134001
84134001
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134002
84134002
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134010
84134010
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134011
84134011
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134012
84134012
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134017
84134017
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134020
84134020
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134021
84134021
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134022
84134022
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134030
84134030
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84134031
84134031
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84134220 Compare Parts
  • 84134220 vs 84137220H
  • 84134220 vs 84137210H
  • 84134220 vs 84137180H
  • 84134220 vs 84137130H
  • 84134220 vs 84137121H
  • 84134220 vs 84137111H
  • 84134220 vs 84137020H
  • 84134220 vs 84137011H
  • 84134220 vs 84137010H
  • 84134220 vs 84134750H
  • 84134220 vs 84134220H
  • 84134220 vs 84134210K
  • 84134220 vs 84134180H
  • 84134220 vs 84134120H
  • 84134220 vs 84134110K
  • 84134220 vs 84134021H
  • 84134220 vs 84134020K
  • 84134220 vs 84134020H
  • 84134220 vs 84140911
  • 84134220 vs 84140910
  • 84134220 vs 84140901
  • 84134220 vs 84140900
  • 84134220 vs 84140811
  • 84134220 vs 84140810
  • 84134220 vs 84140801
  • 84134220 vs 84140800
  • 84134220 vs 84140611
  • 84134220 vs 84140610
  • 84134220 vs 84140603
  • 84134220 vs 84140601
  • 84134220 vs 84140600
  • 84134220 vs 84140531
  • 84134220 vs 84140513
  • 84134220 vs 84140511
  • 84134220 vs 84140510
  • 84134220 vs 84140501
  • 84134220 vs 84140500
  • 84134220 vs 84140310
  • 84134220 vs 84140303
  • 84134220 vs 84140300
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new