84137130H
84137130H
Active
Description:  SSR RELAY SPST-NO 75A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   84137130H Datasheet
History Price: $150.9205
In Stock: 40400
84137130H Specification
Specification
Part No
84137130H
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
75 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
84137130H PDF Datasheet
84137130H Related Parts
84134000
84134000
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134001
84134001
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134002
84134002
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134010
84134010
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134011
84134011
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134012
84134012
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134017
84134017
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134020
84134020
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134021
84134021
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134022
84134022
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134030
84134030
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84134031
84134031
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84137130H Compare Parts
  • 84137130H vs 84137220H
  • 84137130H vs 84137210H
  • 84137130H vs 84137180H
  • 84137130H vs 84137121H
  • 84137130H vs 84137111H
  • 84137130H vs 84137020H
  • 84137130H vs 84137011H
  • 84137130H vs 84137010H
  • 84137130H vs 84134750H
  • 84137130H vs 84134220H
  • 84137130H vs 84134210K
  • 84137130H vs 84134180H
  • 84137130H vs 84134120H
  • 84137130H vs 84134110K
  • 84137130H vs 84134021H
  • 84137130H vs 84134020K
  • 84137130H vs 84134020H
  • 84137130H vs 84140911
  • 84137130H vs 84140910
  • 84137130H vs 84140901
  • 84137130H vs 84140900
  • 84137130H vs 84140811
  • 84137130H vs 84140810
  • 84137130H vs 84140801
  • 84137130H vs 84140800
  • 84137130H vs 84140611
  • 84137130H vs 84140610
  • 84137130H vs 84140603
  • 84137130H vs 84140601
  • 84137130H vs 84140600
  • 84137130H vs 84140531
  • 84137130H vs 84140513
  • 84137130H vs 84140511
  • 84137130H vs 84140510
  • 84137130H vs 84140501
  • 84137130H vs 84140500
  • 84137130H vs 84140310
  • 84137130H vs 84140303
  • 84137130H vs 84140300
  • 84137130H vs 84140213
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.