A2425G
A2425G
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   A2425G Datasheet
History Price: $59.4
In Stock: 15200
A2425G Specification
Specification
Part No
A2425G
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
A2425G PDF Datasheet
A2425G Related Parts
A2402
A2402
Sensata Crydom
SSR RELAY SPST-NO 2A 24-280V
A2410
A2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410-10
A2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410-B
A2410-B
Sensata Crydom
SSR RELAY SPST-NC 10A 24-280V
A2410E
A2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410E-10
A2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410E-B
A2410E-B
Sensata Crydom
SSR RELAY SPST-NC 10A 24-280V
A2410F
A2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410G
A2410G
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410K
A2410K
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A2410PG
A2410PG
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
A24110
A24110
Sensata Crydom
SSR RELAY SPST-NO 110A 24-280V
A2425G Compare Parts
  • A2425G vs A2490H-10
  • A2425G vs A2490E-B
  • A2425G vs A2490E-10
  • A2425G vs A2490E
  • A2425G vs A2490-B
  • A2425G vs A2490-10
  • A2425G vs A2490
  • A2425G vs A2475PG
  • A2425G vs A2475K-10
  • A2425G vs A2475E-B
  • A2425G vs A2475E-10
  • A2425G vs A2475E
  • A2425G vs A2475-B
  • A2425G vs A2475-10
  • A2425G vs A2475
  • A2425G vs A2450PG
  • A2425G vs A2450KPS-10
  • A2425G vs A2450K
  • A2425G vs A2450H-B
  • A2425G vs A2450GH
  • A2425G vs A2450G
  • A2425G vs A2450F
  • A2425G vs A2450EK
  • A2425G vs A2450EGH
  • A2425G vs A2450EG
  • A2425G vs A2450E-B
  • A2425G vs A2450E-10
  • A2425G vs A2450E
  • A2425G vs A2450-B
  • A2425G vs A2450-10
  • A2425G vs A2450
  • A2425G vs A2440-B
  • A2425G vs A2440-10
  • A2425G vs A2440
  • A2425G vs A2425S
  • A2425G vs A2425PG
  • A2425G vs A2425K-10
  • A2425G vs A2425K
  • A2425G vs A2425GH
  • A2425G vs A2425EK
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you