Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRD6010-10
CKRD6010-10
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CKRD6010-10 Datasheet
History Price: $108.1
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRD6010-10 Specification
Specification
Part No
CKRD6010-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CKR60
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CKRD6010-10 PDF Datasheet
CKRD6010-10 Datasheet
Click and Download: CKRD6010-10 Datasheet
CKRD6010-10 Related Parts
CKRA2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410EP
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2420
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420-10
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420E
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420EP
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420P
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2430
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
CKRD6010-10 Compare Parts
CKRD6010-10 vs CKRD6030P
CKRD6010-10 vs CKRD6030-10
CKRD6010-10 vs CKRD6030
CKRD6010-10 vs CKRD6020P
CKRD6010-10 vs CKRD6020-10
CKRD6010-10 vs CKRD6020
CKRD6010-10 vs CKRD6010P
CKRD6010-10 vs CKRD6010
CKRD6010-10 vs CKRD4830P
CKRD6010-10 vs CKRD4830EP
CKRD6010-10 vs CKRD4830-10
CKRD6010-10 vs CKRD4830
CKRD6010-10 vs CKRD4820P
CKRD6010-10 vs CKRD4820EP
CKRD6010-10 vs CKRD4820-10
CKRD6010-10 vs CKRD4820
CKRD6010-10 vs CKRD4810P
CKRD6010-10 vs CKRD4810EP
CKRD6010-10 vs CKRD4810-10
CKRD6010-10 vs CKRD4810
CKRD6010-10 vs CKRD2430P-10
CKRD6010-10 vs CKRD2430P
CKRD6010-10 vs CKRD2430EP
CKRD6010-10 vs CKRD2430-10
CKRD6010-10 vs CKRD2430
CKRD6010-10 vs CKRD2420P
CKRD6010-10 vs CKRD2420EP
CKRD6010-10 vs CKRD2420-10
CKRD6010-10 vs CKRD2420
CKRD6010-10 vs CKRD2410P
CKRD6010-10 vs CKRD2410EP
CKRD6010-10 vs CKRD2410-10
CKRD6010-10 vs CKRD2410
CKRD6010-10 vs CKRB6030P
CKRD6010-10 vs CKRB6030-10
CKRD6010-10 vs CKRB6030
CKRD6010-10 vs CKRB6020P
CKRD6010-10 vs CKRB6020-10
CKRD6010-10 vs CKRB6020
CKRD6010-10 vs CKRB6010P
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.