CSD2425-10
CSD2425-10
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CSD2425-10 Datasheet
History Price: Obsolete
In Stock: 40000
CSD2425-10 Specification
Specification
Part No
CSD2425-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CSD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3.5 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
CSD2425-10 PDF Datasheet
CSD2425-10 Related Parts
CSD2410
CSD2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425
CSD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2440
CSD2440
Sensata Crydom
SSR RELAY SPST-NO 40A 24-280V
CSD2450
CSD2450
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
CSD2475
CSD2475
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
CSD2490
CSD2490
Sensata Crydom
SSR RELAY SPST-NO 90A 24-280V
CSD2410F
CSD2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425P
CSD2425P
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2425-10 Compare Parts
  • CSD2425-10 vs CSD2475
  • CSD2425-10 vs CSD2450
  • CSD2425-10 vs CSD2440
  • CSD2425-10 vs CSD2425
  • CSD2425-10 vs CSD2410
  • CSD2425-10 vs CSD2425P
  • CSD2425-10 vs CSD2410F
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested