CSD2440
CSD2440
Obsolete
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CSD2440 Datasheet
History Price: Obsolete
In Stock: 22800
CSD2440 Specification
Specification
Part No
CSD2440
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CSD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 15VDC
Voltage - Load
24 V ~ 280 V
Load Current
40 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
CSD2440 PDF Datasheet
CSD2440 Related Parts
CSD2410
CSD2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425
CSD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2450
CSD2450
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
CSD2475
CSD2475
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
CSD2490
CSD2490
Sensata Crydom
SSR RELAY SPST-NO 90A 24-280V
CSD2410F
CSD2410F
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CSD2425-10
CSD2425-10
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2425P
CSD2425P
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CSD2440 Compare Parts
  • CSD2440 vs CSD2475
  • CSD2440 vs CSD2450
  • CSD2440 vs CSD2425
  • CSD2440 vs CSD2410
  • CSD2440 vs CSD2425P
  • CSD2440 vs CSD2425-10
  • CSD2440 vs CSD2410F
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested