CWD48125
CWD48125
Active
Description:  SSR RELAY SPST-NO 125A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CWD48125 Datasheet
History Price: $172.62
In Stock: 15600
CWD48125 Specification
Specification
Part No
CWD48125
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CW48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
125 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
CWD48125 PDF Datasheet
CWD48125 Related Parts
CWD2410
CWD2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410-10
CWD2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410H
CWD2410H
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410P
CWD2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD2410S
CWD2410S
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CWD24125
CWD24125
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125-10
CWD24125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125P
CWD24125P
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD24125S
CWD24125S
Sensata Crydom
SSR RELAY SPST-NO 125A 24-280V
CWD2425
CWD2425
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2425-10
CWD2425-10
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD2425H
CWD2425H
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
CWD48125 Compare Parts
  • CWD48125 vs CWD4890PH
  • CWD48125 vs CWD4890P
  • CWD48125 vs CWD4890H
  • CWD48125 vs CWD4890-10
  • CWD48125 vs CWD4890
  • CWD48125 vs CWD4850S
  • CWD48125 vs CWD4850PH
  • CWD48125 vs CWD4850P-10
  • CWD48125 vs CWD4850P
  • CWD48125 vs CWD4850H
  • CWD48125 vs CWD4850-10
  • CWD48125 vs CWD4850
  • CWD48125 vs CWD4825S
  • CWD48125 vs CWD4825P-10
  • CWD48125 vs CWD4825P
  • CWD48125 vs CWD4825H
  • CWD48125 vs CWD4825-10
  • CWD48125 vs CWD4825
  • CWD48125 vs CWD48125S
  • CWD48125 vs CWD48125P-10
  • CWD48125 vs CWD48125P
  • CWD48125 vs CWD48125-10
  • CWD48125 vs CWD4810S
  • CWD48125 vs CWD4810P
  • CWD48125 vs CWD4810-10
  • CWD48125 vs CWD4810
  • CWD48125 vs CWD2490S
  • CWD48125 vs CWD2490P
  • CWD48125 vs CWD2490-10
  • CWD48125 vs CWD2490
  • CWD48125 vs CWD2450S
  • CWD48125 vs CWD2450P
  • CWD48125 vs CWD2450H
  • CWD48125 vs CWD2450-10
  • CWD48125 vs CWD2450
  • CWD48125 vs CWD2425S
  • CWD48125 vs CWD2425PH
  • CWD48125 vs CWD2425P-10
  • CWD48125 vs CWD2425P
  • CWD48125 vs CWD2425H
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything