D4825KS
D4825KS
Active
Description:  SSR RELAY SPST-NO 25A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4825KS Datasheet
History Price: $73.51
In Stock: 12080
D4825KS Specification
Specification
Part No
D4825KS
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
25 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
D4825KS PDF Datasheet
D4825KS Related Parts
D4808
D4808
Sensata Crydom
SSR RELAY SPST-NO 8A 80-530V
D4812
D4812
Sensata Crydom
SSR RELAY SPST-NO 12A 80-530V
D4825
D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825-10
D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825K
D4825K
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825S
D4825S
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4840
D4840
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4840-10
D4840-10
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4850
D4850
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850-10
D4850-10
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850H
D4850H
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4850K
D4850K
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4825KS Compare Parts
  • D4825KS vs D4890
  • D4825KS vs D4875K
  • D4825KS vs D4875-10
  • D4825KS vs D4875
  • D4825KS vs D4850K
  • D4825KS vs D4850H
  • D4825KS vs D4850-10
  • D4825KS vs D4850
  • D4825KS vs D4840-10
  • D4825KS vs D4840
  • D4825KS vs D4825S
  • D4825KS vs D4825K
  • D4825KS vs D4825-10
  • D4825KS vs D4825
  • D4825KS vs D4812
  • D4825KS vs D4808
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.