D4840
D4840
Active
Description:  SSR RELAY SPST-NO 40A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4840 Datasheet
History Price: $79.58
In Stock: 13400
D4840 Specification
Specification
Part No
D4840
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
D48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
Load Current
40 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
D4840 PDF Datasheet
D4840 Related Parts
D4808
D4808
Sensata Crydom
SSR RELAY SPST-NO 8A 80-530V
D4812
D4812
Sensata Crydom
SSR RELAY SPST-NO 12A 80-530V
D4825
D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825-10
D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 80-530V
D4825K
D4825K
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825KS
D4825KS
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4825S
D4825S
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
D4840-10
D4840-10
Sensata Crydom
SSR RELAY SPST-NO 40A 80-530V
D4850
D4850
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850-10
D4850-10
Sensata Crydom
SSR RELAY SPST-NO 50A 80-530V
D4850H
D4850H
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4850K
D4850K
Sensata Crydom
SSR RELAY SPST-NO 50A 48-530V
D4840 Compare Parts
  • D4840 vs D4890
  • D4840 vs D4875K
  • D4840 vs D4875-10
  • D4840 vs D4875
  • D4840 vs D4850K
  • D4840 vs D4850H
  • D4840 vs D4850-10
  • D4840 vs D4850
  • D4840 vs D4840-10
  • D4840 vs D4825S
  • D4840 vs D4825KS
  • D4840 vs D4825K
  • D4840 vs D4825-10
  • D4840 vs D4825
  • D4840 vs D4812
  • D4840 vs D4808
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.