DC200D20CH
DC200D20CH
Active
Description:  SSR RELAY SPST-NO 20A 1-200V
Manufacturer:  Sensata Crydom
Datasheet:   DC200D20CH Datasheet
History Price: $128.33
In Stock: 14880
DC200D20CH Specification
Specification
Part No
DC200D20CH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
PowerPlus DC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 32VDC
Voltage - Load
1 V ~ 200 V
Load Current
20 A
Termination Style
39 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
DC200D20CH PDF Datasheet
DC200D20CH Related Parts
DC200A10
DC200A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A10C
DC200A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A20
DC200A20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A20C
DC200A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A40C
DC200A40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D10
DC200D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D10C
DC200D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D20
DC200D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D20C
DC200D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D40
DC200D40
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D40C
DC200D40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D60
DC200D60
Sensata Crydom
SSR RELAY SPST-NO 60A 1-150V
DC200D20CH Compare Parts
  • DC200D20CH vs DC200D60
  • DC200D20CH vs DC200D40C
  • DC200D20CH vs DC200D40
  • DC200D20CH vs DC200D20C
  • DC200D20CH vs DC200D20
  • DC200D20CH vs DC200D10C
  • DC200D20CH vs DC200D10
  • DC200D20CH vs DC200A40C
  • DC200D20CH vs DC200A20C
  • DC200D20CH vs DC200A20
  • DC200D20CH vs DC200A10C
  • DC200D20CH vs DC200A10
  • DC200D20CH vs DC200A10CH
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.