Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC200D40
DC200D40
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 1-150V
Manufacturer:
Sensata Crydom
Datasheet:
DC200D40 Datasheet
History Price: $144.35
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC200D40 Specification
Specification
Part No
DC200D40
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
PowerPlus DC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 32VDC
Voltage - Load
1 V ~ 150 V
Load Current
40 A
Termination Style
16 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Hockey Puck
DC200D40 PDF Datasheet
DC200D40 Datasheet
Click and Download: DC200D40 Datasheet
DC200D40 Related Parts
DC200A10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200A20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200A40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D10
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D10C
Sensata Crydom
SSR RELAY SPST-NO 10A 1-150V
DC200D20
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D20C
Sensata Crydom
SSR RELAY SPST-NO 20A 1-150V
DC200D20CH
Sensata Crydom
SSR RELAY SPST-NO 20A 1-200V
DC200D40C
Sensata Crydom
SSR RELAY SPST-NO 40A 1-150V
DC200D60
Sensata Crydom
SSR RELAY SPST-NO 60A 1-150V
DC200D40 Compare Parts
DC200D40 vs DC200D60
DC200D40 vs DC200D40C
DC200D40 vs DC200D20CH
DC200D40 vs DC200D20C
DC200D40 vs DC200D20
DC200D40 vs DC200D10C
DC200D40 vs DC200D10
DC200D40 vs DC200A40C
DC200D40 vs DC200A20C
DC200D40 vs DC200A20
DC200D40 vs DC200A10C
DC200D40 vs DC200A10
DC200D40 vs DC200A10CH
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.