DP4RSC60D20
DP4RSC60D20
Active
Description:  RELAY SSR CONTACT 48VDC 20A 15V
Manufacturer:  Sensata Crydom
Datasheet:   DP4RSC60D20 Datasheet
History Price: $450.182
In Stock: 4800
DP4RSC60D20 Specification
Specification
Part No
DP4RSC60D20
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
DP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Load Current
20 A
Voltage - Input
4.5 ~ 15VDC
Voltage - Load
1 ~ 48V
Termination Style
Screw Terminal
Package / Case
Hockey Puck
DP4RSC60D20 PDF Datasheet
DP4RSC60D20 Related Parts
DP4R60D20
DP4R60D20
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B
DP4R60D20B
Sensata Crydom
RELAY SSR CONTACTOR 20A 48V
DP4R60D20B2
DP4R60D20B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B5
DP4R60D20B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D20B8
DP4R60D20B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 20A 15V
DP4R60D40
DP4R60D40
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B
DP4R60D40B
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B2
DP4R60D40B2
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B5
DP4R60D40B5
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D40B8
DP4R60D40B8
Sensata Crydom
RELAY SSR CONTACT 48VDC 40A 15V
DP4R60D60
DP4R60D60
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4R60D60B
DP4R60D60B
Sensata Crydom
RELAY SSR CONTACTOR 60A 48V
DP4RSC60D20 Compare Parts
  • DP4RSC60D20 vs DP4RSC60E60B5
  • DP4RSC60D20 vs DP4RSC60E60B2
  • DP4RSC60D20 vs DP4RSC60E60B
  • DP4RSC60D20 vs DP4RSC60E60
  • DP4RSC60D20 vs DP4RSC60E40B8
  • DP4RSC60D20 vs DP4RSC60E40B5
  • DP4RSC60D20 vs DP4RSC60E40B2
  • DP4RSC60D20 vs DP4RSC60E40B
  • DP4RSC60D20 vs DP4RSC60E40
  • DP4RSC60D20 vs DP4RSC60E20B8
  • DP4RSC60D20 vs DP4RSC60E20B5
  • DP4RSC60D20 vs DP4RSC60E20B2
  • DP4RSC60D20 vs DP4RSC60E20B
  • DP4RSC60D20 vs DP4RSC60E20
  • DP4RSC60D20 vs DP4RSC60D60B8
  • DP4RSC60D20 vs DP4RSC60D60B5
  • DP4RSC60D20 vs DP4RSC60D60B2
  • DP4RSC60D20 vs DP4RSC60D60B
  • DP4RSC60D20 vs DP4RSC60D60
  • DP4RSC60D20 vs DP4RSC60D40B8
  • DP4RSC60D20 vs DP4RSC60D40B5
  • DP4RSC60D20 vs DP4RSC60D40B2
  • DP4RSC60D20 vs DP4RSC60D40B
  • DP4RSC60D20 vs DP4RSC60D40
  • DP4RSC60D20 vs DP4RSC60D20B8
  • DP4RSC60D20 vs DP4RSC60D20B5
  • DP4RSC60D20 vs DP4RSC60D20B2
  • DP4RSC60D20 vs DP4RSC60D20B
  • DP4RSC60D20 vs DP4RSB60E60B8
  • DP4RSC60D20 vs DP4RSB60E60B5
  • DP4RSC60D20 vs DP4RSB60E60B2
  • DP4RSC60D20 vs DP4RSB60E60B
  • DP4RSC60D20 vs DP4RSB60E60
  • DP4RSC60D20 vs DP4RSB60E40B8
  • DP4RSC60D20 vs DP4RSB60E40B5
  • DP4RSC60D20 vs DP4RSB60E40B2
  • DP4RSC60D20 vs DP4RSB60E40B
  • DP4RSC60D20 vs DP4RSB60E40
  • DP4RSC60D20 vs DP4RSB60E20B8
  • DP4RSC60D20 vs DP4RSB60E20B5
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you